A88XM-E45 V2 Desktop Motherboard

AMD A88X chipset

  • OC Genie 4: Overclock in 1 Second
  • Click BIOS 4: Easily Fine-tune Your System
  • 3 Display Outputs: HDMI/DVI/D-Sub Support
  • Super Charger: fast charge iPad/iPhone/smartphone

Manufacturer Part Number
A88XM-E45 V2
EAN/UPC
0824142115565,824142115565
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

  • AMD® Socket FM2+ A-Series/Athlon™ Processors

* Also supports FM2 A-Series/Athlon™ Processors
* Please refer to CPU Support for compatible CPU; the above description is for reference only.

Chipset

  • AMD® A88X Chipset 

 
Main Memory

  • 4 x DDR3 memory slots support up to 64GB
  • Supports DDR3 1333/ 1600/ 1866/ 2133 MHz
  • Dual channel memory architecture
  • Supports non-ECC, un-buffered memory
  • Supports AMD Memory Profile (AMP)
  • Supports Extreme Memory Profile (XMP)

* For the support status of AMP/XMP memory modules, please take MSI’s Memory Support list as reference.
 

Slots
  • 1 x PCIe 3.0 x16 slot* (PCI_E1 supports up to x16 speed)
  • 1 x PCIe 2.0 x16 slot (PCI_E3 supports up to x4 speed)
  • 1 x PCIe 2.0 x1 slot
  • 1 x PCI slot

* Only FM2+ processors can support PCIe 3.0


Graphics

  • 1 x VGA port, supporting a maximum resolution of 1920x1200@ 60Hz, 24bpp
  • 1 x DVI-D port, supporting a maximum resolution of 2560x1600@60Hz, 24bpp/ 1920x1200 @ 60Hz, 24bpp
  • 1 x HDMI port, supporting a maximum resolution of 4096x2160@24Hz, 36bpp*/ 3840x2160@30Hz, 36bpp*/ 1920x1200@120Hz, 36bpp and 1920x1200@60Hz, 36bpp
* Only be supportted when using an FM2+ processors
 
On-Board SATA
  • 8 x SATA 6Gb/s ports by AMD® A88X
    • Supports storage and data transfers at up to 6Gb/s
    • SATA1~8 ports support RAID 0/1/5/10 modes by AMD® A88X

 
Audio

  • Chipset integrated by Realtek® ALC887
    • 7.1-Channel High Definition Audio

 
LAN

  • Supports Gigabit LAN by Realtek® RTL8111G
    • Supports 10Mb/s, 100Mb/s and 1000Mb/s
    • Compliance with PCI-Express Bus specification v1.0a

 
Internal I/O Connectors

  • 1 x 24-pin ATX main power connector
  • 1 x 4-pin ATX 12V power connector
  • 8 x SATA 6Gb/s connectors
  • 2 x USB 2.0 connectors (supports additional 4 USB 2.0 ports)
  • 1 x USB 3.0 connector (supports additional 2 USB 3.0 ports)
  • 1 x 4-pin CPU fan connector
  • 1 x 4-pin system fan connector
  • 1 x 3-pin system fan connector
  • 1 x Front panel audio connector
  • 2 x System panel connectors
  • 1 x Chassis Intrusion connector
  • 1 x TPM module connector
  • 1 x Serial port connector
  • 1 x Parallel port connector
  • 1 x Clear CMOS jumper

 
Back Panel I/O Ports

  • 1 x PS/2 keyboard port
  • 1 x PS/2 mouse port
  • 2 x USB 2.0 ports
  • 4 x USB 3.0 ports
  • 1 x VGA port
  • 1 x DVI-D port
  • 1 x HDMI port
  • 1 x LAN (RJ45) port
  • 6 x audio jacks

* This platform supports dual-display function (HDMI+VGA, HDMI+DVI, VGA+DVI) and triple-display function (HDMI+VGA+DVI)

MSI Reminds You...
  • The graphic output can only work with CPUs with GPUs core inside.

Dimension
  • Micro-ATX (24.3 cm x 24.3 cm)

Mounting

  • 6 mounting holes