Portable 2-Drive Hardware RAID SATA Storage System with Quad Interface

Small Package, Great Performance

Mounted side by side in a tough aluminum enclosure about the size of two stacked CD cases, the diminutive Fusion F2QR contains two, 2.5-inch, 1.5TB hard drives. Based on the multiple-award-winning Fusion F2, a portable two-drive RAID SATA storage system recognized for its performance, reliability, whisper quiet operation and shock-resistant characteristics, this compact device adds a built-in hardware RAID controller for configuring the drives, a quad interface enabling connection to almost any computer, and a greater storage capacity.

Internal Hardware RAID

A built-in high performance RAID controller manages Fusion F2QR's drives and supports RAID 0 (fast), RAID 1 (safe), concatenated (span) and even JBOD  (Just a Bunch of Disks) configurations, so you can choose the setup that best suits your needs. Whether you choose RAID 0 for the best performance, RAID 1 for a mirrored backup of your data, or JBOD to work with more audio tracks, changing the drive configuration is simple using included configuration application software. The application also provides information on the health of the drives when they've been configured as a RAID 1 set.

All the Right Connections

Connecting Fusion F2QR to your computer is simple. This portable storage system features a quad interface that requires just a single data cable to connect the enclosure to an eSATA host controller card for the fastest data transfers possible—this efficient interface simplifies setup and cuts cable clutter without compromising performance. No SATA? No problem—connected via a single FireWire® 800, FireWire 400, or USB 2.0 cable, the drives can be accessed at the full speed of the respective interface. Sonnet even includes all the cables so you can connect your Fusion storage system right out of the box.

Fusion F2QR is powered by your computer through a spare FireWire port using an included adapter cable. Alternatively, you can power the F2QR by connecting it directly to Sonnet's Qio with an optional 15cm (6") power cable. For longer fieldwork, the F2QR is also compatible with all models of myPower ALL batteries from Tekkeon at an 8-19V setting. Sonnet recommends model MP3450i, which at a 56 Watt-hour capacity, should provide up to 9 hours of F2QR run time. Other power options include another FireWire device, powered hub, or Sonnet's optional World Travel Power Adapter.

Rugged, Quiet, and Secure

Fusion F2QR was devised as a high-performance, high-reliability alternative to existing portable drive solutions. Encased inside a thick aluminum shell, Fusion F2QR's drives are shock-isolated, not only protecting the drives during transport, but also virtually eliminating cross-coupled vibration—a potential source of soft-error-induced skipped frames. Fusion F2QR is cool, quiet, and energy-efficient: side-by-side placement of its drives increases the metal case's cooling surface area, thereby eliminating the need for a fan, and allowing it to be bus-powered so it can be used even when no grid power is available.

 

Manufacturer Part Number
FUS-F2QR-4TB
EAN/UPC
0732311011597,732311011597
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware:  
Warranty: 2-year
Form Factor: Portable storage enclosure
External Connectors:

  • One eSATA
  • Two FireWire 800
  • One USB 2.0
  • One 3.5 mm power(4)
eSATA Interface Speed: 3 Gb/s
Data Transfer Speed: Up to 160 MB/s, depending on interface and configuration
Supported Drive Configurations: Hardware-based RAID 0, RAID 1, span, and JBOD

Power: 12VDC nominal; 9V min; 24V max
Operating Temperature:+32˚ F to 104˚ F (0˚ C to +40˚ C)
Dimensions (WxDxH): 5.9 x 6.1 x 0.95 (15 x 15.6 x 2.4 cm)
Weight:1.5 lbs (0.68 kg)
Noise:

Fusion F2: 35 dBA
(MacBook Pro: 35 dBA)
(Private Office: 40 dBA)
(Broadcast Studio: 30 dBA)

RoHS Compliant: Yes
Package Contents:
  • Fusion F2QR Portable Storage Enclosure (with two 2.5" hard drives)
  • One 1-meter eSATA data cable
  • One 1-meter FireWire 400 to 3.5mm power cable
  • One 1-meter FireWire 800 cable
  • One 1-meter FireWire 800 to 400 cable
  • One 2-meter USB 2.0 A to mini A cable
  • Slipcase
  • Documentation

Hardware Compatibility

  • Mac® or Windows®(3) computer with a compatible host controller card installed (such as Sonnet's Tempo PCIe and ExpressCard/34 line of cards)

OS Compatibility

  • OS X® and Server 10.4.8+
  • OS X Yosemite compatible
  • Windows 8, 7, Vista®, XP Pro, Server: 2008, 2003

Technical Notes
  • Although most hard drive manufacturers and Mac OS X 10.6 define 1 gigabyte as 1,000,000,000 byte, the computer operating systems usually calculate a gigabyte by dividing the bytes (whether it is disk capacity, file size, or system RAM) by 1,073,741,824 (). This distinction may be a cause of confusion, as a hard disk with a manufacturer rating of 500GB may have its capacity reported by the operating system as 454.7GB.
  • Powered by FireWire 400 port on computer or optional powered FireWire hub, or power out port on Sonnet Qio. May also be powered by an optional Fusion F2 World Travel Power Adapter or rechargeable battery pack.
  • Creating RAID volumes under Windows requires dynamic disk storage, a formatting option available with Windows Server 2008 R2, Windows Server 2003 SP1, Windows 7 Professional, Enterprise or Ultimate (32- and 64-bit versions), Windows Vista Enterprise or Ultimate (32- and 64-bit versions), or Windows XP Professional (32- and 64-bit versions).
  • Mating connector 3.4 mm (OD) x 1.3 mm (ID) x 10 mm (L)