Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
WAN
- 4G LTE Multi-Carrier Software-Defined radio modem with 4G/3G/2G
- Advanced Modem Failure Check
- IP Passthrough
LAN
- Two LAN 10/100/1000 Ethernet ports (default one NAT, one IP Passthrough)
- RJ45 Serial Port for console access or Out-of-Band Management
- VLAN 802.1Q
- DHCP Server, Client, Relay
- DNS and DNS Proxy
- DynDNS
- UPnP
- DMZ
- MAC Address Filtering
MANAGEMENT
- Cradlepoint Enterprise Cloud Manager
- Web UI, API, CLI
- Data Usage Alerts (router and per client)
- Advanced Troubleshooting (support)
- Device Alerts
- SNMP
- SMS control
ROUTING
- Routing Rules
- NAT-less Routing
- Virtual Server/Port Forwarding
- IPv6
SECURITY - RADIUS and TACACS+
- 802.1x authentication for Ethernet
- ALGs
- MAC Address Filtering
- Advanced Security Mode (local user management only)
- Per-Client Web Filtering
- IP Filtering
- Content Filtering (basic)
- Website Filtering
PORTS AND BUTTONS
- 12V DC Power
- Two 10/100/1000 Ethernet LAN
- RJ45 Serial
- Two cellular antenna connectors (SMA)
- GPS antenna connector (SMA)
- Lock compatible
- External USB port for USB modem and/or firmware updates
- Cable Guide Slot
- Factory Reset
TEMPERATURE
- 0° C to 50° C (32°F to 122°F) operating
- −20° C to 70° C (−4°F to 158°F) storage
HUMIDITY (non-condensing)
- 10% to 85% operating non-condensing
- 5% to 90% storage non-condensing
POWER
- 12VDC 1.5A adapter
- 802.3af (15W) or 802.3at (30W) PoE capable
SIZE
- 4.8 in x 4.8 in x 1.7 in (122 mm x 122 mm x 42 mm)
HOUSING
- White plastic, locking compatible
- Wall, desk, or DIN Rail mounting
CERTIFICATIONS
- FCC, CE, IC
- Safety: UL/CUL/CB Scheme
- Materials: WEEE, RoHS, RoHS-2, California Prop 65