ARC CBA850LPE-VZ Wireless Router

FOR FAILOVER & OUT-OF-BAND MANAGEMENT

The Cradlepoint ARC CBA850 is a turnkey networking solution for best-in-class 3G/4G/LTE failover that integrates seamlessly with existing network infrastructure. Using Enterprise Cloud Manager PRIME, the ARC CBA850 provides the ability to extend management capability to any primary router Out-of-Band without a static IP. Equipped with Power-over-Ethernet for flexible, unobtrusive placement anywhere to optimize cellular reception, this powerful solution reduces truck rolls, consolidates infrastructure, and maximizes uptime for businesses that require always-on connectivity.

Defining the industry standard for reliability in cellular routing, the cloud-managed ARC CBA850 empowers administrators to maximize infrastructure investments with a high-speed, automatic secondary path to access and control the network at remote locations when connectivity is lost or even if the primary router goes down.

Manufacturer Part Number
CBA850LPE-VZ
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

WAN

  • 4G LTE Multi-Carrier Software-Defined radio modem with 4G/3G/2G
  • Advanced Modem Failure Check
  • IP Passthrough

LAN

  • Two LAN 10/100/1000 Ethernet ports (default one NAT, one IP Passthrough)
  • RJ45 Serial Port for console access or Out-of-Band Management
  • VLAN 802.1Q
  • DHCP Server, Client, Relay
  • DNS and DNS Proxy
  • DynDNS
  • UPnP
  • DMZ
  • MAC Address Filtering

MANAGEMENT

  • Cradlepoint Enterprise Cloud Manager
  • Web UI, API, CLI
  • Data Usage Alerts (router and per client)
  • Advanced Troubleshooting (support)
  • Device Alerts
  • SNMP
  • SMS control

ROUTING

  • Routing Rules
  • NAT-less Routing
  • Virtual Server/Port Forwarding
  • IPv6
SECURITY
  • RADIUS and TACACS+
  • 802.1x authentication for Ethernet
  • ALGs
  • MAC Address Filtering
  • Advanced Security Mode (local user management only)
  • Per-Client Web Filtering
  • IP Filtering
  • Content Filtering (basic)
  • Website Filtering

PORTS AND BUTTONS

  • 12V DC Power
  • Two 10/100/1000 Ethernet LAN
  • RJ45 Serial
  • Two cellular antenna connectors (SMA)
  • GPS antenna connector (SMA)
  • Lock compatible
  • External USB port for USB modem and/or firmware updates
  • Cable Guide Slot
  • Factory Reset

TEMPERATURE

  • 0° C to 50° C (32°F to 122°F) operating
  • −20° C to 70° C (−4°F to 158°F) storage

HUMIDITY (non-condensing)

  • 10% to 85% operating non-condensing
  • 5% to 90% storage non-condensing

POWER

  • 12VDC 1.5A adapter
  • 802.3af (15W) or 802.3at (30W) PoE capable

SIZE

  • 4.8 in x 4.8 in x 1.7 in (122 mm x 122 mm x 42 mm)

HOUSING

  • White plastic, locking compatible
  • Wall, desk, or DIN Rail mounting

CERTIFICATIONS

  • FCC, CE, IC
  • Safety: UL/CUL/CB Scheme
  • Materials: WEEE, RoHS, RoHS-2, California Prop 65