X300s Solid State Drive SSD

Security
The X300s supports the TCG Opal 2.0 and Microsoft Encrypted Hard Drive industry security standards and is supported by a broad ISV ecosystem.

Security Management Software
SanDisk’s broad ecosystem of independent software vendors (ISVs) for security management delivers easier data protection management in today’s multiplatform environments, as well as cloud-based manageability of SE-SSDs, making them a viable option for businesses with a wide range of IT requirements and budgets. This ecosystem also allows corporations to meet many of the regulatory standards for encryption of protected employee data such as those mandated by HIPAA, Sarbanes-Oxley, PCI-DSS, and many state and local privacy laws. Corporations can easily deploy Data Loss Prevention methods to protect corporate IP, meet compliance laws, and reduce overall TCO.

Advanced Power Management 
The drive utilizes a SATA DEVSLP low-power mode, compatible with Windows® 8 InstantGo, to minimize its power consumption during idle periods. DEVSLP enables the SSD to completely shut off its SATA PHY, resulting in much lower power consumption compared to SATA Slumber. This increases the amount of usable hours per battery charge5, which is essential for modern mobile devices.

Manufacturer Part Number
X300S-512G-STAR
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Form Factors: 7mm 2.5-inch Cased, M.2 2260
  • Capacities**: 64GB, 128GB, 256GB, 512GB, 1TB
  • Interface: SATA Revision 3.2 (6 Gb/s) backward compatible to SATA Revision 2.0 (3 Gb/s) and SATA Revision 1.0 (1.5 Gb/s)
  • Sequential Read/Write**: Up to 520/460MB/s
  • Random Read/Write**: Up to 96/80k
  • Endurance (TBW)**: >40 (64GB), >80 (128GB-512GB)
  • Latency Read/Write: 55/65μs
  • Active Power (W): 0.12
  • Slumber(mW): 80 (64GB-256GB), 90 (512GB)
  • DEVSLP(mW)**: 5.0 (64GB), 5.0 (128GB), 5.0 (256GB), 6.5(512GB)
  • Weight(g): 2.5” 7mm Cased: 51 (64GB-128GB), 55 (256GB-512GB); M.2 2280: 7 (64GB-512GB)
  • Operating Temperature: 0°C to 70°C
  • Non-operating Temperatures: -55°C to 85°C
  • Operating Vibration: 5.0 gRMS, 10 – 2000 Hz
  • Non-operating Vibration: 4.9 gRMS, 7 – 800 Hz
  • Operating/Non-operating Shock: 1,500 G @0.5 msec half sine
  • Certifications: FCC, CE, UL, ULc, TUV, KC, BSMI, ACA, VCCI