X300 SSD (Solid State Drive)

Next-Generation Caching Technology
nCache 2.0 uses a combination of both SLC and X3/TLC flash blocks to improve endurance, increase efficiency, and boost performance. By writing all the data to SLC blocks first, the write amplification on the X3 blocks is decreased.

Real-time Error Handling
The X300 SSD also includes a new and robust on-the-fly error handling mechanism called DataGuard Client™, which uses a page-level striping with distributed parity for an added layer of data protection. This mechanism recovers errors that other traditional error correction mechanisms could not.

Reduce TCOs and Maximize ROI
The improved cost structure introduced in the X300 SSD, and the use of SanDisk's most popular flash technology, ensures continuity of supply, better flash availability, improved TCO, and shorter ROI times.

Manufacturer Part Number
X300-010T-STAR
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Form Factors: 2.5" 7mm cased, M.2 2280, mSATA
  • Capacities: 128GB, 256GB, 512GB, 1TB
  • Interface: SATA Revision 3.2 (6 Gb/s) backward compatible to SATA Revision 2.0 (3 Gb/s) and SATA Revision 1.0 (1.5 Gb/s)
  • Sequential Read/Write: Up to 530/470MB/s
  • Random Read/Write: Up to 90/74k IOPS
  • Endurance (TBW): >65TB (128GB), >80 TBW (256GB-1TB)
  • Active Power (mW): 95
  • Slumber(mW): 70
  • DEVSLP(mW): < 7
  • Weight(g):
    • 2.5" 7mm: 58 ± 3g
    • M.2 2280: 7.5 ± 0.5g
    • mSATA: 7.5 ± 0.5g
  • Operating Temperature: 32ºF to 158ºF (0ºC to 70 ºC)
  • Non-operating Temperature: -67ºF to 185ºF (-55ºC to 85ºC)
  • Operating Vibration: 5 gRMS, 10-2000 Hz, 3 axes
  • Non-operating Vibration: 4.9 gRMS, 7 – 800 Hz, 3 axes
  • Operating/Non-operating Shock: 1,500G @0.5 ms half sine
  • Certifications: FCC, UL, TUV, KC, BSMI, VCCI