ReadyNAS 202 2-Bay, 2x2TB Desktop Drive

The ReadyNAS 200 Series

Packed with the state of the art features and a faster processor than the ReadyNAS 100, ReadyNAS 200 is the ultimate way to store, stream, and protect your home data.

Advanced Storage Hardware

ReadyNAS 200 is powered by a high performance ARM Cortex A15 1.4 GHz dual core processor, 2 gigabytes (GB) of Random Access Memory (RAM), and dual Gigabit Ethernet ports and Link Aggregation technology. You’ll love the amazing 200Mbps* (megabytes per second) read and 160Mbps write for faster backups and faster file access — that’s double the throughput of competing devices in its class — especially if you have a newly upgraded 802.11ac WiFi network.

5 Levels of Data Protection

ReadyNAS 200 provides home users with the most complete data protection available in its product class. Its foundation is a next-gen BTRFS file system offering 5 levels of protection:

  • Files written across multiple drives for RAID protection from disk failure
  • Files automatically protected against common media degradation or bit rot 
  • Files continuously protected by snapshot technology for point-in-time recovery
  • Files secured in real-time against viruses and malware
  • Files easily replicated to the cloud or a second ReadyNAS
100+ Advanced Settings

Advanced users can also customize ReadyNAS 200 just the way they like, with more than 100 advanced features and add-on applications. In addition, with disk spin-down included, your power bill has never been lower.

Manufacturer Part Number
RN20222D-100NES
EAN/UPC
0606449107975,606449107975
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number: RN20222D

Model Description

  • ReadyNAS202 2-Bay, 2x2TB Desktop Drive

CPU

  • High Performance ARM Cortex A15 1.4GHz Dual Core Processor

Memory

  • 2GB

Number of Bays

  • 2

Included Storage

  • 2x2TB

Drive Types Supported

  • SATA/SSD 2.5” or 3.5”

Hot Swappable Drives

  • Yes

Tool-less 3.5'' Disk Installation

  • Yes

eSATA Expansion Ports

  • 1

Maximum Capacity

  • 12TB

Gigabit LAN Ports

  • 2

USB Ports

  • Three (3) USB 3.0

Power Supply

  • 12V, 5A External 60W: input 100-240V AC, 50/60Hz

Chassis Warranty*

  • 3 Years

2-Line LCD Display

  • No

Fan (mm)

  • 92

Dimensions DxWxH (mm)

  • 220 x 101 x 142

Weight (kg)

  • 2.03 (chassis only)

ProSupport Service Packs Available

  • 200 Series

OnCall 24x7

  • 1 year: PMB0311
  • 3-year: PMB0331
  • 5-year: PMB0351

XpressHW Replacement

  • 3-year: PRR0331
  • 5-year: PRR0351