Remote control lens for use in Teleconferencing, Tower Cam, POV and other applications requiring full analog remote control of zoom, focus and iris. Remote control via Fujinon controllers, Pan/Tilt units or third party controllers is possible.
Note:
Camera Format: 2/3″
Focal Length: 7.6 - 137 mm
Zoom Range: 18 ×
Maximum Relative Aperture: 1 : 1.8 (7.6 - 105 mm)
1 : 2.4 (137 mm)
M.O.D. from the Image Plane: 0.84 m
M.O.D. from the Front of Lens: 0.6 m
Object dimensions at M.O.D.
16 : 9 Aspect ratio: 7.6 mm 696 × 392 mm
137 mm 41 × 23 mm
Angular field of view
16 : 9 Aspect ratio: 7.6 mm 64°30′ × 39°03′
137 mm 4°01′ × 2°15′
Macro: Available
Filter thread: M82 × 0.75
Diameter × Length: 85 × 204 mm
Weight (Lens hood excluded): 1.55 kg
Features: