NetShelter WX 9U Wall Mount Cabinet

IT enclosures designed for specific environments and applications

Manufacturer Part Number
AR109
EAN/UPC
0731304317272,731304317272
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical

  • Net Weight 12.70 KG
  • Maximum Height 485.00 mm
  • Maximum Width 599.00 mm
  • Maximum Depth 400.00 mm
  • Shipping Weight 16.01 KG
  • Shipping Height 293.00 mm
  • Shipping Width 688.00 mm
  • Shipping Depth 485.00 mm
  • Weight Capacity (static load) 90.91 KG
  • Minimum Mounting Depth 226.00 mm
  • Maximum Mounting Depth 329.00 mm
  • Rack Height 9U
  • Rack Width 19"
  • Color Black

Conformance

  • Standard Warranty 5 year repair or replace
  • Standards EIA-310-E

Sustainable Offer Status

  • RoHS Compliant
  • REACH REACH: Contains No SVHCs