Hear and feel the game around you
Hear It. Feel It. Win It. Signature Plantronics performance audio gets drenched in the Dolby® 7.1 surround sound experience, delivering the pin-point accuracy of positional audio so you feel the action around you and react faster. Pick one of the three EQ presets to emphasize the audio that matches your game and use the amp to connect and mix in music or side chat from your smartphone or tablet. With one touch, switch your mic feed to move between game commands and mobile calls, confident everyone will clearly hear you.
Note:
USB Amp + Audio Mixer
Power on/off, Dobly on/off, master volume, game/chat
audio balance, game/mobile audio balance, game chat/
mobile call incoming audio and mic switch (fades one to
favor the other), call answer/end, mic mute/unmute, EQ
presets : PURE, SEISMIC, and INSTENSIFY
Speaker driver size
40 mm
Speaker frequency response
20Hz – 20kHz
Mic frequency response
100Hz – 10kHz
Cable length
6.5 feet/2 meters from audio controller
Connection Headset
3.5 mm USB-powered amp: 3.5 mm headset
jack, 3.5 mm (4-pole) cable for a mobile device, and
dual-enumerated USB connection to PC.
Compatibility
PC, smartphone, or tablet
Service and support
1-year limited warranty