Thunderbolt™ Cable
Thunderbolt™ is a state-of-the-art data transfer technology that supports high-performance data devices (RAID, 4K content, etc.) through a single port. Compatible with Thunderbolt 2, Perfect for connecting Ultra High-Resolution Displays, IOGEAR's Thunderbolt Cables can also daisy chain up to six devices for simplified connectivity. Thunderbolt 2 users can take advantage of transfer speeds of up to 20Gbps, with support for DisplayPort 1.2 displays. Thunderbolt 2 uses the same cables, connectors, and works with existing Thunderbolt devices.
What is Thunderbolt™ Technology?
Thunderbolt technology offers the fastest data transfer for Mac or PC systems, featuring a bi-directional speed up to 10Gbps- twice the speed of USB 3.0. Offering the ability to daisy chain multiple devices, Thunderbolt cables provide a simple solution for connecting hardware such as monitors, hard drives and other high-speed, high-bandwidth devices through one port.
Note:
UPC: 881317513113
Function: GTC01-BK
Cable Connections
Input: Thunderbolt™ Male Connector
Output: Thunderbolt™ Male Connector
Cable Length: 3.3 ft (1m)
Cable Type: Thunderbolt™ 2 Cable
Humidity: 20-80%, (Non-condensing)
Operating System Support: Thunderbolt™ enabled Mac or PC
Operating Temperature: 20 - 50 degrees (Celsius)
Storage Temperature: 0 - 70 degrees (Celsius)
Transfer Rate: 20Gbps with Thunderbolt™ 2
Dimensions
POP Information
10'' Peg Hook: 24
6'' Peg Hook: 12
Unit Dimensions
Height: 0.44" (1.12cm)
Depth: 0.31" (0.78cm)
Length: 40" (102cm)
Inner Pack
Width: 9.8" (24.89cm)
Height: 5.25" (13.33cm)
Depth: 4.2" (10.66cm)
Inner Pack Qty.: 12
Unit Package Dimensions
Width: 4.25" (10.80cm)
Height: 9.25" (23.50cm)
Depth: 0.5" (1.27cm)
Master Carton
Width: 20.4" (51.82cm)
Height: 6.75" (17.14cm)
Depth: 9" (22.86cm)
Master Carton Qty.: 48
Weight
Master Carton Wt.: 6lb (2.72kg)
Inner Pack Wt.: 1.25lb (0.567kg)
Unit Pack Wt.: 0.08lb (0.0363kg)
Unit Wt.: 0.059lb (0.0269kg)