Thunderbolt Cable - 6.8ft (2m) Black

Thunderbolt™ Cable

Thunderbolt™ is a state-of-the-art data transfer technology that supports high-performance data devices (RAID, 4K content, etc.) through a single port. Compatible with Thunderbolt 2, Perfect for connecting Ultra High-Resolution Displays, IOGEAR's Thunderbolt Cables can also daisy chain up to six devices for simplified connectivity. Thunderbolt 2 users can take advantage of transfer speeds of up to 20Gbps, with support for DisplayPort 1.2 displays. Thunderbolt 2 uses the same cables, connectors, and works with existing Thunderbolt devices.

What is Thunderbolt™ Technology?

Thunderbolt technology offers the fastest data transfer for Mac or PC systems, featuring a bi-directional speed up to 10Gbps- twice the speed of USB 3.0. Offering the ability to daisy chain multiple devices, Thunderbolt cables provide a simple solution for connecting hardware such as monitors, hard drives and other high-speed, high-bandwidth devices through one port.

Manufacturer Part Number
GTC02-BK
EAN/UPC
0881317513120,881317513120
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

UPC: 881317513120
Cable Connections
Input: Thunderbolt™ Male Connector
Output: Thunderbolt™ Male Connector
Cable Length: 6.8 ft (2m)
Cable Type: Thunderbolt™ 2 Cable
Humidity: 20-80%, (Non-condensing)
Operating System Support: Thunderbolt™ enabled Mac or PC
Operating Temperature: 20 - 50 degrees (Celsius)
Storage Temperature: 0 - 70 degrees (Celsius)
Transfer Rate: 20Gbps with Thunderbolt™ 2
Dimensions GTC02-BK
POP Information
10'' Peg Hook: 24
6'' Peg Hook: 12
Unit Dimensions
Height: 0.44" (1.12cm)
Depth: 0.31" (0.78cm)
Length: 80.38" (204cm)
Inner Pack
Width: 9.8" (24.89cm)
Height: 5.25" (13.33cm)
Depth: 4.2" (10.66cm)
Inner Pack Qty.: 12
Unit Package Dimensions
Width: 4.25" (10.80cm)
Height: 9.25" (23.50cm)
Depth: 0.5" (1.27cm)
Master Carton
Width: 20.4" (51.82cm)
Height: 6.75" (17.14cm)
Depth: 9" (22.86cm)
Master Carton Qty.: 48
Weight
Master Carton Wt.: 7.45lb (3.36kg)
Inner Pack Wt.: 1.70lb (0.77kg)
Unit Pack Wt.: 0.12lb (0.0553kg)
Unit Wt.: 0.1lb (0.0459kg)