ValueRAM 8GB DDR4 SDRAM Memory Module

ValueRAM, Kingston’s industry standard memory, delivers award-winning performance and legendary Kingston reliability. When you know what you want, you want ValueRAM.

Manufacturer Part Number
KVR21N15D8/8
EAN/UPC
0740617242713,740617242713
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CL(IDD): 15 cycles

Row Cycle Time (tRCmin): 46.5ns(min.)

Refresh to Active/Refresh Command Time (tRFCmin): 260ns(min.)

Row Active Time (tRASmin): 33ns(min.)

Maximum Operating Power: TBD W

UL Rating: 94 V - 0

Operating Temperature: 0°C to +85°C

Storage Temperature: -55°C to +100°C