
Put your HP Pro PC content front and center on an ample 21.5-inch diagonal display with the HP ProDisplay P222va Monitor. The sleek design delivers essential presentation features and advanced connectivity for your everyday business productivity at a highly affordable price point.
Note:
Display specifications
Display size (diagonal): 21.5"
Panel active area : 476 x 267.7 mm
Aspect ratio: 16:9
Native resolution: 1920 x 1080
Resolutions supported :
1920 X 1080
1680 X 1050
1600 X 900
1440 X 900
1280 X 1024
1280 x 800
1280 X 720
1024 X 768
800 X 600
640 X 480
Pixel pitch: 0.248 mm
Brightness: 250 cd/m² 1
Contrast ratio: 3000:1 static
5000000:1 dynamic 1
View angle: 178° horizontal
178° vertical
Response time: 8 ms gray to gray 1
Tilt and swivel angle: Tilt: -5 to +22°
Display features: Anti-glare
Language selection
LED Backlights
On-screen controls
Plug and Play
User programmable
Physical security: Security lock-ready (lock is sold separately)
Connectivity
Input connector: 1 VGA
1 DisplayPort 1.2 (with HDCP support)
Dimensions and weight
Weight: 3.61 kg (7.95 lb)
(With stand)
Product dimensions without stand (W x D x H): 51.8 x 4.75 x 31.52 cm (20.39 x 1.87 x 12.41 in)
Product dimensions with stand (W x D x H): 51.8 x 18.66 x 37.92 cm (20.39 x 7.35 x 14.93 in)
Power and operating requirements
Power :
Input voltage: 100 to 240 VAC
Power consumption :
28 W (maximum)
24 W (typical)
0.5 W (standby)
Operating temperature range: 5 to 35°C
(41 to 95°F)
Operating humidity range : 20 to 80% RH
Environmental: Arsenic-free display glass
Mercury-free display backlights
Low halogen 2
Certification and compliance
Certifications and compliances :
CE
CB
KC/KCC
NOM
PSB
ICE
TUV-S
CCC
CEL
CECP
SEPA
TCO Certified
EPA
ISC
VCCI
FCC
Taiwan BSMI
1 All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
2 External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.