Complement your HP Pro PC with the HP ProDisplay P202m Monitor, a sleek display that delivers essential presentation features, integrated audio speakers, and advanced connectivity for your everyday business productivity, all at a highly affordable price point.
Now hear this.
Enjoy stereo audio at the display—no external speakers required! With an audio signal streamed over the DisplayPort connection or the traditional audio jack, you get a complete media experience without the extra clutter.
High-speed connection for HD imagery.
Experience stunning HD picture quality, ultra-fast graphics refresh, and vivid colors from the DisplayPort connection, which also supports multiple monitor connections from a single PC. Get legacy device compatibility from the VGA connector.
Create an efficient, easy-to-use workspace.
Attach your HP Desktop Mini, HP Chromebox, or select HP Thin Client directly behind the display. Keep things tidy with an integrated power supply and cable management features.
Additional featuresBe energy smart.
Note:
Display specifications
Panel active area : 442.8 x 249.1 mm
Aspect ratio: 16:9
Native resolution: 1600 x 900
Resolutions supported :
1600 X 900
1440 X 900
1280 X 1024
1280 x 800
1280 X 720
1024 X 768
800 X 600
640 X 480
Pixel pitch: 0.276 mm
Brightness: 250 cd/m²
Contrast ratio: 1000:1 static
5000000:1 dynamic
View angle: 170° horizontal
160° vertical
Response time: 5 ms on/off 1
Tilt and swivel angle: Tilt: -5 to +22°
Display features: Anti-glare
Language selection
LED Backlights
On-screen controls
Plug and Play
User programmable
Physical security: Security lock-ready (lock is sold separately)
Connectivity
Input connector: 1 VGA
1 DisplayPort 1.2
Ports: 1 audio
Dimensions and weight
Weight: 3.45 kg (7.59 lb)
(With stand)
Product dimensions without stand (W x D x H): 48.2 x 4.75 x 35.92 cm (18.98 x 1.87 x 14.14 in)
Product dimensions with stand (W x D x H): 48.2 x 18.66 x 35.92 cm (18.98 x 7.35 x 14.14 in)
Power and operating requirements
Power :
Input voltage: 100 to 240 VAC
Power consumption :
24.46 W (maximum)
23.6 W (typical)
0.5 W (standby)
Operating temperature range: 5 to 35°C
(41 to 95°F)
Operating humidity range : 20 to 80% RH
Environmental: Arsenic-free display glass
Mercury-free display backlights
Low halogen 2
Certification and compliance
Certifications and compliances :
CE
CB
KC/KCC
NOM
PSB
ICE
TUV-S
ISO 9241-307
EAC
UL
CSA
PSB
ISC
CCC
CEL
CECP
SEPA
TCO Certified
ISC
VCCI
FCC
BSMI
Vietnam MEPS
Australian-New Zealand MEPS
WEEE