NE800M Superior Performance Earphones

Superior performance earphones

Designed for people that care about sound; these earphones include a brass sound nozzle to minimize vibration and optimize the sound. Coupled with an ultra-lightweight and durable carbon fiber chassis, the NE800M’s exceptional acoustic design brings out all of the detail in your music. These earphones are a substantial upgrade from those that come with your smartphone or music player and set the standard for premium portable sound.

Manufacturer Part Number
NE800M
EAN/UPC
0796435300913,796435300913
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

TECHNICAL SPECIFICATIONS

  • Model Name: NE800M
  • Product Type: Earphone
  • Connector Type: 3.5 mm (4-pole stereo)
  • Driver Type: Dynamic
  • Driver Size: 8.6 mm
  • Impedance: 16 Ohm
  • Max. Input Power: 10mW
  • Max. Input Sound Level: 120db S.P.L
  • Microphone Sensitivity: -38dB +/-3dB
  • Frequency Response: 20Hz - 20kHz
  • Sensitivity: 113dB+/-3dB

PHYSICAL SPECIFICATIONS

  • Weight: 0.63 oz (18 g)
  • Cable Length: 4.49 ft (1.37 m)

ADDITIONAL INFORMATION

  • Warranty: 1-Year
  • Standard Accessories: 2 pair comply eartips; 1 leather soft box, 1 aviation plug, 3 pairs of single flange ear-tips
  • UPC: 796435 30 0913