NE750M High Performance Earphones

High performance earphones

Designed for people that care about the sound; these earphones deliver exceptional acoustic design, superior quality components and an ultra-lightweight and durable chassis. They offer a substantial upgrade from those that come with your smartphone or music player and set the standard for premium portable sound.

Manufacturer Part Number
NE750M
EAN/UPC
0796435300906,796435300906
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

TECHNICAL SPECIFICATIONS

  • Model Name: NE750M
  • Product: Type Earphone
  • Connector: Type 3.5 mm (4-pole stereo)
  • Driver Type: Dynamic
  • Driver Size: 8.6 mm
  • Impedance: 16 Ohm
  • Max. Input Power: 10mW
  • Max. Input Sound Leve:l 120db S.P.L
  • Microphone Sensitivity: -38dB +/-3dB
  • Frequency Response: 20Hz - 20kHz
  • Sensitivity: 113dB+/-3dB

PHYSICAL SPECIFICATIONS

  • Weight: .49 oz (14 g)
  • Cable Length: 4.49 ft (1.37 m)
ADDITIONAL INFORMATION
  • Warranty: 1-Year
  • Standard Accessories: 3 pairs of single flange ear-tips; 1 carrying pouch
  • UPC: 796435 30 0906