Carry your own Windows 8, 8.1, or 10 OS everywhere you go in a convenient USB flash drive! Boot Windows To Go on any PC anywhere with all of your desktop resources and functionality. The Microsoft Certified, Kanguru Mobile WorkSpace™ Windows To Go flash drive transforms any PC into your own personal workspace environment to conveniently get work done anywhere you go.
Note:
Technical Specifications:
Model Number: KWTG100-64G
Capacity: 64GB
Interface: USB 3.0 (Maintains Compatibility with USB 2.0)
Data Transfer Rate:
Max Read: 250MB/sec
Max Write: 100MB/sec
Memory Type: Dual Channel eMMC (MLC)
OS compatibility: Windows 8, Windows 8.1, Windows 10
Data Retention: 10 yrs or more
Shock Resistance: 1000Gs Max
Operating Temperature: 0°C to +70°C
Storage Temperature: -25°C to +85°C
Humidity Range: 20% - 90%
Vibration: 15G Peak to Peak Max
Weight: 12 g
Dimensions: 7.4cm x 2cm x 0.9cm
Color : Standard: Black
Certifications: Certified for Microsoft Windows 8, 8.1, 10 Client family, x64