Note:
DVR16-3250
Video
Inputs: 16 Channels
Outputs: VGA, HDMI
Display Resolution: Up to 1080p
Audio
Audio Input: 1 x RCA
Audio Output: 1 x RCA
Recording
Compression Format: H.264
Recording Resolution: 960H
Recording Modes: Manual / Motion / Schedule
Hard Drive Included: 500GB
Hard Drive Support: Up to 3TB SATA HDD
Connection
Network Connection: SwannLink P2P
Network Interface: RJ45 x 1
USB Interface: USB2.0 x 2
Software
Computer Operating Systems: Windows, Mac OS
Internet Viewing: SwannView Link
Handheld Device Supported: iOS, Android, 3G/4G Smartphones & Tablets
General
Operating Power: DC 12V
Dimensions: 10.24" x 9.06" x 1.57" / 260mm x 230mm x 40mm
PRO-615 Camera
Video
Video Quality: 650 TV Lines
Viewing Angle: 55 degrees
Night Vision
Night Vision Distance: Up to 82ft/25m
IR cut Filter: Yes
General
Operating Power: DC 12V
Operation Temperature-4° F ~ 122° F / -20° C ~ 50° C
Body Construction: Aluminum
Dimensions - Camera : 6.5” x 4.5” x 3.15” / 165mm x 115mm x 67mm
Weight - Camera: 0.67lbs / 305g