DVR8-3250 8 Channel 960H Digital Video Recorder & 8 x PRO-615 Cameras

  • View & record from 8 cameras simultaneously during the day, night, indoors or outdoors
  • Includes 8 all-weather, high resolution 650TVL cameras with powerful night vision to 82ft/25m.
  • Set & forget by recording continuously from 8 cameras for 15 days+ onto a massive 500GB hard drive, longer with motion detection
  • Save time & have peace of mind by easily locating incident video, then transfer to USB flash drive
  • Connect to the internet in seconds with the latest SwannLink™ encrypted ‘Peer-to-Peer’ technology - just scan the DVR‘s unique QR Code
  • Surveillance in the palm of your hand with live viewing on 3G/4G-enabled Smartphone & tablets including, iPhone, iPad, Android devices and more using the free SwannView Link app
  • Fight back against crime by deterring intruders, protecting your property & knowing what’s happening at all times

Manufacturer Part Number
SWDVK-832508-US
EAN/UPC
0840236106455,840236106455
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DVR8-3250

                  
                     Video

Input: 8 Channels

Output: HDMI, VGA

Display Resolution: Up to 1080p

                      Audio

Audio Input : 4 x RCA

Audio Output: 1 x RCA

                       Recording

Compression Format: H.264

Recording Modes: Motion, Schedule, Manual

Recording Resolution: 960H

Frame Rate: Up to real-time 30fps / 25fps

                         Hard Drive

HDD Included: 500GB

Hard Drive Capacity: Up to 3TB SATA HDD

                           Connection

Network Connection: SwannLink P2P

Network Interface: RJ45 Port x 1

USB Interface: USB 2.0 x 2

                             General

Operating Power: DC 12V

Dimensions (WxDxH): 10.24" x 9.06" x 1.57" / 260mm x 230mm x 40mm


PRO-615 Camera

                                Video

Video Quality: 650TV Lines

Viewing Angle: 55°

                                 Night Vision
 
Night Vision Distance: Up to 82ft / 25m

IR Cut Filters: Yes

                                 General

Indoor / Outdoor: Indoor or outdoor, IP66 rated

Audio Microphone: No

Operating Power: DC 12V

Operation Temperature: -4°F – 122°F / -20°C – 50°C

Body Construction: Aluminium

Dimensions - Camera: 2.56” x 2.56” x 5.7” / 65mm x 65mm x 145mm

Weight - Camera: 0.557lbs / 253g