VPTZEZ-03 EZVDO Package

A true Enterprise Grade, USB 2.0, High Definition Video, Wideband Audio, PTZ camera and microphone combination.
Enterprise Grade- designed from the ground up as a true commercial grade device, our Beacon Camera has all of the most requested features of the award-winning Compass series cameras. Quality construction and design place it on another level of quality from the competition. True Pan and Tilt using belt drive motors for quiet and smooth motion with an optical zoom for maximum clarity.

Combine that with Plantronics best offering in USB speakerphones;

The Calisto 610-
With unmatched audio clarity, the Calisto 610 features 360° full duplex audio and Bi-directional microphones that activate in the direction of the speaker’s voice so callers hear you—not your background.

Manufacturer Part Number
VPTZEZ-03
EAN/UPC
0857830005152,857830005152
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

VPTZEZ-03 EZVDO Package Specifications

  • Focus range/depth of field: f4.9 – 49mm/60cm-infinity
  • Optical distortion: 1.2% -+0.8%
  • Dynamic range: 65db
  • SNR: 50db above
  • FOV: Diagonal 66.6-7.2, Horizontal 53.2-5.3, Vertical 39.8-4.2
  • Sensor size: 1/2.7”
  • Standard Center Tripod mount: ¼”/20 thread
  • MJPEG Format with resolution at 640×480, 1280×720, and 1920×1080 all at 30fps.
  • USB2.0 output
  • Dual IR receiver on front
  • Belt Drive Stepper motors with variable speed
  • 9-12V DC input at 1A
  • W 4 5/8” (117.5mm) , D 4 3/8” (111.2mm) , H 5”(127mm)
  • Weight: 1lb 3.2 0z , (.548 Kg)
  • Plantronics Calisto 610
  • Wideband audio
  • Full-duplex 360-degree microphone pick up
  • Echo cancellation
  • Noise-cancelling
  • W 4.33” (110mm), D 4.33 (110mm), H 1.26 (32mm)