ZoomSHOT 20 Camera

Vaddio’s™ ZoomSHOT 20 high definition point-of-view camera is built around a 1/2.8-Type Exmore high-speed, low-noise CMOS image sensor with a total of 1.3 Megapixels. The ZoomSHOT 20 provides a 20x Optical Zoom with a 63-degree wide horizontal field of view and outputs up to 1080p60/50. Manual pan and tilt positioning allows for simple, yet precise control.

Vaddio’s complementary QuickSET mounting system offers simple installation by just positioning the camera to a required shot and locking it in place.

Capable of being used with any of Vaddio’s Quick-Connect™ Components, power, video and control all run over Cat-5 cabling. Outputs include USB 2.0 Streaming.

Full image color control is available from a built-in internal On-Screen Display

Manufacturer Part Number
999-6920-400
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Image Sensor

1/2.8-Type Exmor, high-speed, low-noise CMOS Image Sensor with, 2.38 Megapixels (2.14M effective).

Zoom Lens

20X Optical Zoom Lens

Field of View

Horizontal: 63º Wide End to 3.47º Tele End, Vertical: 36.8º Wide End to 1.85º Tele End (16:9 Aspect Ratio)

Lens Focal Length

f=4.44mm to 89mm, F1.6 - F3.4

Minimum Illumination

Color: 0.3 Lux (F1.6, 1/30 sec, 50 IRE), B/W: 0.03 Lux (F1.6, 1/30 sec, 50 IRE)

Video Resolutions

HD: 1080p/60/59.94/50/30/25, 1080i60/59.94/50 and 720p/60/59.94/50, HD Only (Native 1080p/60)

Video Output Formats

HSDS Transmitted back to Quick-Connect. Ou

tputs are dependent on the Quick-Connect chosen

Quick-Connect Interfaces

and Video Outputs

Quick-Connect USB: USB 2.0 (MJPEG) or IP (H

.264) Streaming, HDMI and YPbPr Video Outputs

Quick-Connect DVI/HDMI-SR: HDMI or DVI-D and YPbPr Video Outputs

Quick-Connect SR: Analog YPbPr Video Output Only

Quick-Connect USB Mini: USB 2.0 (MJPEG) Streaming Only

Signal to Noise Ratio

Greater than 50 dB (AGC: Off)

Pan Range

Pan: Unlimited, Tilt: +30º to -30º

Preset Positions

16 (internal), 6 recalled via IR Remote

Control Methods

RS-232, IR SHOT Commander Remote and OSD (on screen display)

HD Video Select

16-Position Rotary Switch: Used to set HD Video Resolution Output of the Camera.

Supported Resolutions: 1080p/60/59.94/50/30/25,1080i/60/59.94/50 and 720p/60/59.94/50.

Camera Settings

6-Position Dip Switch: Settings for IR Select and Off, and Image Flip

Dimensions/Weight

Camera Tube: 3” ( 76.2mm) Diameter x 4.75” (120.65mm) Long, Base: 5.5” (139.7mm) Diameter,

Height: 5.5” (139.7mm), Weight: 2.75643 lbs. (1.68kg)