Fixed Dome Network Camera

The VIVOTEK FD8138-H is a stylish, fixed-dome network camera designed for diverse indoor applications. Equipped with a 1MP sensor enabling viewing resolution of 1280x800 at a smooth 30 fps, the FD8138-H is an all-in-one indoor camera capable of capturing high quality footage at 720P resolution, even in high-contrast lighting environments. As well as providing remarkably high image quality, the FD8138-H is also equipped with VIVOTEK Smart Stream, and 3DNR to save substantial bandwidth for our users.

To further enhance image quality, the FD8138-H also comes with a P-iris lens, which controls the iris with extreme precision via its built-in stepper motor. By using software controls, the lens maintains the iris opening at an optimal level at all times, resulting in superior sharpness and depth of field as well as superb image quality.

Manufacturer Part Number
FD8138-H
EAN/UPC
4712123674315
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: FD8138-H

System Information
CPU: Multimedia SoC (System-on-Chip)
Flash: 128MB
RAM: 256MB

Camera Features
Image Sensor: 1/3" Progressive CMOS
Maximum Resolution: 1280x800
Lens Type: Vari-focal, Manual Focus
Focal Length: f = 2.8 ~ 12 mm
Aperture: F1.8 ~ F2.85
Auto-iris: P-Iris
Field of View: 33° ~ 87° (Horizontal)
21° ~ 54° (Vertical)
39° ~ 110° (Diagonal)
Shutter Time: 1/5 sec. to 1/32,000 sec.
WDR Technology: WDR Pro
Day/Night: Removable IR-cut filter for day & night function
Minimum Illumination: 0.27 Lux @ F1.8 (Color)
0.001 Lux @ F1.8 (B/W)
Pan/tilt/zoom Functionalities: ePTZ:
48x digital zoom (4x on IE plug-in, 12x built in)
IR Illuminators: Built-in IR illuminators, effective up to 30 meters
with Smart IR
IR LED*6
On-board Storage: MicroSD/SDHC/SDXC card slot

Video
Compression: H.264, MJPEG
Maximum Frame Rate: H.264:
30 fps @ 1280x800
MJPEG:
30 fps @ 1280x800
Maximum Streams: 3 simultaneous streams
S/N Ratio: Above 61 dB
Dynamic Range: 110 dB
Video Streaming: Adjustable resolution, quality and bitrate
Image Settings: Time stamp, text overlay, flip & mirror
Configurable brightness, contrast, saturation, sharpness, white balance, exposure control, gain, backlight compensation, privacy masks, Scheduled profile settings, 3D noise reduction, seamless recording

Audio
Audio Capability: Audio input/output (full duplex)
Compression: G.711, G.726
Interface: Built-in microphone Audio output

Network
Users: Live viewing for up to 10 clients
Protocols: IPv4, IPv6, TCP/IP, HTTP, HTTPS, UPnP, RTSP/RTP/RTCP, IGMP, SMTP, FTP, DHCP, NTP, DNS, DDNS, PPPoE, CoS, QoS, SNMP, 802.1X
Interface: 10Base-T/100 BaseTX Ethernet (RJ-45)
ONVIF: Supported, specification available at www.onvif.org

Intelligent Video
Video Motion Detection : Triple-window video motion detection

Alarm and Event
Alarm Triggers: Video motion detection, manual trigger, digital input, periodical trigger, system boot, recording notification, camera tampering detection, audio detection
Alarm Events: Event notification using digital output, HTTP, SMTP, FTP and NAS server
File upload via HTTP, SMTP, FTP and NAS server

General
Connectors: RJ-45 cable connector for Network/PoE connection
Audio output
DC 12V power input
Digital input*1
Digital output*1
LED Indicator: System power and status indicator
Power Input: IEEE 802.3af PoE
DC 12V
Power Consumption: PoE: Max. 9.7 W
DC 12V: Max. 9.96 W
Dimensions: Ø: 135 x 102 mm
Weight: Net: 512g
Safety Certifications: CE, LVD, FCC Class B, VCCI, C-Tick, UL
Operating Temperature: Starting Temperature: -10°C ~ 50°C (14°F~ 122°F)
Working Temperature: -20°C ~ 50°C (-4°F~ 122°F)
Warranty: 36 months

System Requirements
Operating System: Microsoft Windows 8/7/Vista/XP/2000
Web Browser: Mozilla Firefox 7~10 (Streaming only)
Internet Explorer 7.x or 8.x, 9.x, 10.x
Other Players: VLC: 1.1.11 or above
Quicktime: 7 or above

Included Accessories
CD: User's manual, quick installation guide, Installation Wizard 2, ST7501 32-channel recording software
Others: Quick installation guide, warranty card, alignment sticker/desiccant bag, waterproof connector