2MP Outdoor Dome Network Camera

Manufacturer Part Number
DS-2CD4526FWD-IZH
EAN/UPC
0813908021318,813908021318
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image sensor:: |: 1/1.8” Progressive Scan CMOS
Min. illumination:: |: 0.0027 lux @ (ƒ/1.4, AGC on), 0 lux with IR
Shutter time:: |: 1 s to 1/100,000 s
Lens:: |: 2.8 mm to 12 mm @ F/1.4, 92° to 32°
Lens mount:: |: F14
Angle Adjustment:: |: Pan: 0° to 355°, tilt: 0° to 75°, rotation: 0° to 355°
Auto iris:: |: DC drive
Day & night:: |: IR cut filter with auto switch
Digital noise reduction:: |: 3D DNR
Wide dynamic range:: |: 120 dB
Smart Focus:: |: Yes
Compression standard Video compression:: |: H.264 / MJPEG / MPEG 4
H.264 codec profile:: |: Baseline Profile / Main Profile / High Profile
Video bit rate:: |: 32 Kbps - 16 Mbps
Audio compression:: |: G.711/G.722.1/G.726/MP2L2
Audio bit rate:: |: 64 Kbps (G.711)/16 Kbps (G.722.1)/16 Kbps (G.726)/32 to 128 Kbps (MP2L2)
Image Max. resolution:: |: 1920 × 1080
Frame rate:: |: 30 fps (1920 × 1080, 1280 × 960, 1280 x 720)
3rd stream:: |: Independent with main stream and sub stream, up to 50 Hz: 25 fps (1920 × 1080); 60 Hz: 30 fps (1920 × 1080)
BLC:: |: Supported, zone optional
Defog:: |: Supported
KING:: |: Supported
Day/Night Switch:: |: Auto/Schedule/Triggered by Alarm In
Picture Overlay:: |: 24-bit BMP format overlay, zone optional
Network Network storage:: |: MicroSD/SDHC/SDXC card with ANR (up to 128 GB), NAS (Supports NFS,SMB/CIFS)
Alarm trigger:: |: Line crossing detection, intrusion detection, scene change detection, audio exception detection, motion detection, dynamic analysis, tampering alarm, network disconnect, IP address conflict, storage exception
Protocols:: |: TCP/IP, ICMP, HTTP, HTTPS, FTP, DHCP, DNS, DDNS, RTP, RTSP, RTCP, PPPoE, NTP, UPnP, SMTP, SNMP, IGMP, 802.1X, QoS, IPv6, Bonjour
Security:: |: One-key recovery, flash-prevention, three streams, heartbeat, mirror, password protection, video mask, Watermark, IP address filtering, anonymous access
System compatibility:: |: ONVIF, PSIA, CGI, ISAPI
Interface Audio input:: |: 1-ch 3.5 mm audio interface, mic in/line in
Audio output:: |: 1-ch 3.5 mm audio interface 
Communication interface:: |: 1 RJ-45 10M/100M Ethernet port, 1 RS-485 interface
Alarm I / O:: |: 1/1
Video output:: |: 1 Vp-p composite output (75 Ω/BNC)
On-board storage:: |: Built-in microSD/SDHC/SDXC slot, up to 128 GB
Reset:: |: Yes
General Operating conditions:: |: -40° C to 60° C,  humidity 95% or less (non-condensing)
Power supply:: |: 12 VDC/24 VAC/PoE+ (802.3at)
Power consumption:: |: MAX: 17
IR range:: |: 40 meters (43.75 yards)
Impact protection:: |: IK10
Dimensions:: |: F164.9 mm × 127 mm (F6.49 "× 5")
Weight:: |: 2100 g (4.62 lbs.)