Secure Mobile Access Appliance

Mobile and BYOD are creating a new wave of security, compliance and access challenges for IT organizations. Security breaches can occur from unauthorized persons accessing lost or stolen devices, unmanaged mobile devices serving as a conduit to infect the network with malware, the interception of corporate data over unsecured third-party wireless networks or mobile services, or rogue apps gaining access to data stored on a device.

To address these challenges, many organizations are considering or have already deployed hosted virtual desktop (HVD), enterprise mobility management (EMM) or other data encryption solutions to secure business data on mobile and remote devices. This a great start, but if only on-device data protection is addressed, company data and networks are still at risk. Security is an end-to-end mobile workflow challenge.

End-to-end data protection and security
The Dell Secure Mobile Access (SMA) gateway enables administrators to easily provision secure mobile access and role-based privileges for managed and unmanaged devices. You can provide mobile workers with policy-enforced per-app VPN access to the allowed enterprise data and resources that they require — while protecting the corporate network from mobile security threats.

The SMA gateway integrates with all leading EMM vendors, including Dell Enterprise Mobility Management, to provide the most secure end-to-end mobile management and security solution for bring-your-own (BYO), choose-your-own (CYO) and managed devices. EMM technology establishes on-device data protection policies and app management, and SMA completes the end-to-end data protection and security solution by enforcing access control policy — thereby ensuring that only trusted users and devices and authorized, validated mobile apps are granted VPN access and only to allowed company networks and resources.

In addition, corporate VPN access can be restricted to the set of mobile apps trusted by the administrator while unauthorized mobile apps are prevented from accessing VPN resources. Any mobile app or secure container can be supported with no modifications, app wrapping or SDK development. The solution also helps enforce and track mobile worker acceptance of device authorization policy terms, reducing legal risk.

Secure access for mobile devices
For mobile device users, the solution includes the intuitive Dell Mobile Connect app. In combination with the SMA gateway, this app provides iOS, Mac OS X, Android, Kindle Fire or Windows 8.1 devices with easy per-app VPN access to permitted resources, including shared folders, client-server applications, intranet sites, email, and virtual desktop applications such as Citrix, VMware View, Remote Desktop Protocol (RDP) and Dell vWorkspace.

Manufacturer Part Number
01-SSC-2301
EAN/UPC
0758479023012,758479023012
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Concurrent users: Support for up to 10,000 concurrent users per node or HA pair

Form factor: 1U rack-mount

Dimensions: 17.0 x 16.5 x 1.75 in (43 x 41.5 x 4.5 cm)

Processor: Intel E3-1725 v3 3.5GHz

Network: (2) 10 Gb (6 + 1) GbE

Power: Dual power supply, hot swappable

Input rating: 100-240 VAC,  1.7 A
Power consumption: 127 W
MTFB: -

Environmental

WEEE, EU RoHS, China RoHS

Operating temperature: 0°C to 40°C (32°F to 104° F)

Non-operating shock: 110 g, 2 msec

Regulatory approvals

Emissions: FCC, ICES, CE, C-Tick, VCCI; MIC

Safety: TUV/GS, UL, CE PSB, CCC, BSMI, CB scheme