Wireless Bluetooth Headphones

With multiple listening options, you can always be music-ready. Listen wirelessly with Bluetooth, connect non-wireless devices to the Aux in, or play music directly from an SD card. On-ear controls keep you in control of your music and in the moment.

Manufacturer Part Number
IAHB16B
EAN/UPC
0047323701337,047323701337
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Supports Bluetooth Wireless    
  • Supports profile A2DP (Advanced Audio Distribution Profile) Wireless
  • Driver: 40mm Earbud/Headphone    
  • Frequency response: 20Hz - 20kHz Earbud/Headphone   
  • Nominal impedance: 32ohms Earbud/Headphone   
  • Sensitivity: 106dB at 1kHz SPL Earbud/Headphone 
  • Aux in (3.5mm audio input)
  • Micro-SD memory card reader: supports MP3 I/O Audio Video    
  • On-ear controls: volume up/down, skip forward/back, play/pause, power/pairing
  • Micro-USB port for battery recharge
  • Wireless range: 33 feet Wireless   
  • LED pairing/power indicator General Audio Video 
  • DC battery power: built-in rechargeable lithium ion battery
  • Battery life: at least 6 hours at 50% volume