37" Bluetooth Sound Bar or Tower Speaker

Enhance your home theater experience with room-filling sound and cutting-edge Bluetooth technology. Wirelessly stream music from any Bluetooth enabled smartphone, tablet, or computer. Connect to your TV with the included optical cable for superior sound. Place under your TV, wall-mount with the included kit, or attach the included stand and convert the sound bar to a tower speaker!

Manufacturer Part Number
ITB295B
EAN/UPC
0047323529504,047323529504
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

FEATURES:
    
37" length
Supports Bluetooth
Supports profile A2DP (Advanced Audio Distribution Profile)
2 channel stereo sound
Wireless range: 60 feet
Learning remote control capability
Built-in stereo speakers
Optical digital audio input
Subwoofer output
Aux in (3.5mm audio input)
RCA stereo audio inputs
Digital volume control
LED pairing indicator
LED source indicators
LED power indicator
Wall mountable
Tower speaker stand
Cloth speaker grill
AC power input: requires an AC/DC power adapter (included)
        
INCLUDES:
    
Remote control: requires 2 AAA batteries (included)
Optical audio cable
Removable stand
Wall-mount hardware and instructions
AC/DC power adapter
Warranty
User's guide