The Koss UR10i on-ear headphones are a new portable model that offers maximum sound quality in a comfortable lightweight design. Today’s music lovers want lightweight on-ear headphone that reproduce their favorite recordings, no matter where they go. The UR10i combines the very best in sound, with the convenience of an in-line microphone. The in-line microphone offers easy communication access, so you can stay connected with others. The adjustable headband allows for a custom fit for any head-size. Built to last, the UR10i on-ear headphone is covered under the Koss Limited Lifetime Warranty.
Simple to use, push-to-talk, in-line microphone allows users to quickly and easily take a phone call while listening to their favorite music. Compatible with most mobile phones that provide a 3.5mm audio output jack, the addition of the in-line microphone gives these headphones an exciting new option.
Note:
Specification: UR10i On-Ear Headphones
Frequency Response: 60 – 20,000 Hz
Impedance: 32 Ohms
Sensitivity: 94 dB SPL
Cord: Straight, Single Entry, 4ft in-line push-to-talk microphone