Compact 20" Bluetooth 2.0 Sound Bar

Enhance your computer or home theater listening experience with room-filling sound and cutting-edge Bluetooth technology. Connect to your Mac®, PC, and TV with a multitude of inputs using the included cables. Connect wirelessly with any Bluetooth enabled smartphone, tablet, or computer.

Manufacturer Part Number
ITB105B
EAN/UPC
0047323151057,047323151057
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

FEATURES
    
Supports Bluetooth v2.1
Supports profile A2DP (Advanced Audio Distribution Profile)
Built-in stereo speakers
Optical digital audio input
Aux in (3.5mm audio input)
RCA stereo audio inputs
Wireless range: 60 feet
Pairing button
Digital volume control
Remote
Wall mountable
Cloth speaker grill
DC power input: requires an AC/DC power adapter (included)
        
INCLUDES
    
Remote control: requires a CR2025 battery (pre-installed)
3.5mm to RCA audio adapter
3.5mm to RCA audio cable
Wall-mount hardware and instructions
AC/DC power adapter
Warranty