Heroes Of The Storm

Let the Battle Begin!

Heroes of the Storm™ is a raucous online team brawler starring your favorite Blizzard characters. Build and customize heroes from across every Blizzard universe to suit your play style. Team up with your friends and engage in fast-paced mayhem across varied battlegrounds that impact strategy and change the way you play the game.

Manufacturer Part Number
72953
EAN/UPC
0047875729537,047875729537
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor:

  • Intel® Core™ 2 Duo or AMD Athlon™ 64 X2 5600+
  • Intel® Core™ i5 or AMD™ FX Series Processor or better (Recommended )
Operating System:
  • Windows® XP/Vista®/7/Windows® 8 with the latest service pack
  • Windows® 7/Windows® 8 64-bit with the latest service pack (Recommended )
Hard Disk:
  • 10 GB available space
Memory:
  • 2 GB RAM
  • 4 GB RAM (Recommended )
Others:
  • None for the recommended digital installation
  • Keyboard and mouse required. Other input devices are not supported.
  • 1024 x 768 minimum display resolution