7.85" Intel-Android Quad Core Tablet (i8)

Hipstreet 7.85 INTEL-ANDROID Quad Core GMS Tablet (i8)

Designed for entertainment and multimedia, the i8 is built with a 7.85” TFT LCD screen with high resolution that is perfect for watching movies and videos on the web. In addition, the i8 supports most audio, video, image, and eBook file formats making it a true multimedia powerhouse.

With a 1.33 GHz Intel Quad Core CPU processor and the Android (Kitkat) operating system, the i8 is a customizable and fluid experience for any user. The 16GB of internal memory gives you the ability to save apps, music, and movies locally on your device. The device supports Micro SD cards (not included) up to a capacity of 32GB.

7.85” TFT LCD High Resolution screen – Built for entertainment, the i8`s 7.85” High definition display is perfect for staying entertained on the go.

Google Certified Device – Get access to the Google Play Store, Google Maps, Google Now and a host of other exclusive Google applications with the i8 tablet.

Android Kitkat – With the highly customizable and responsive experience of Android Kitkat OS you are able to take full control of your tablet making it truly your own.

16GB of built in storage and Micro SD support – Store your music, movies, and apps on your device with the option for more storage utilizing a Micro SD card (not included).

Intel Quad Core Processor with 1GB DDR3 RAM – Enjoy a fluid experience on your tablet with the power to watch enjoy any type of media in the palm of your hand.

Manufacturer Part Number
HS-785TB3-16GB
EAN/UPC
0628905021427,628905021427
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hipstreet 7.85" Intel-Android Quad Core Tablet (i8)

Hipstreet 7.85 INTEL-ANDROID Quad Core GMS Tablet (i8)

Designed for entertainment and multimedia, the i8 is built with a 7.85” TFT LCD screen with high resolution that is perfect for watching movies and videos on the web. In addition, the i8 supports most audio, video, image, and eBook file formats making it a true multimedia powerhouse.

With a 1.33 GHz Intel Quad Core CPU processor and the Android (Kitkat) operating system, the i8 is a customizable and fluid experience for any user. The 16GB of internal memory gives you the ability to save apps, music, and movies locally on your device. The device supports Micro SD cards (not included) up to a capacity of 32GB.

7.85” TFT LCD High Resolution screen – Built for entertainment, the i8`s 7.85” High definition display is perfect for staying entertained on the go.

Google Certified Device – Get access to the Google Play Store, Google Maps, Google Now and a host of other exclusive Google applications with the i8 tablet.

Android Kitkat – With the highly customizable and responsive experience of Android Kitkat OS you are able to take full control of your tablet making it truly your own.

16GB of built in storage and Micro SD support – Store your music, movies, and apps on your device with the option for more storage utilizing a Micro SD card (not included).

Intel Quad Core Processor with 1GB DDR3 RAM – Enjoy a fluid experience on your tablet with the power to watch enjoy any type of media in the palm of your hand.

802.11 b/g/n Wi-Fi – Stay connected over Wi-Fi without having to worry about compatibility.

Bluetooth 4.0 built in for the fastest data transfer and more!

High Speed Micro USB 2.0 port – Using the included micro USB to USB adapter connect anything from portable storage to a keyboard and mouse to your Hipstreet tablet.

Front and Rear Facing Camera – Capture every moment and video chat with those you love using the built in camera.
• 1.33GHz Intel Quad Core CPU with 1GB DDR3 RAM 
• 16GB capacity – plus supports up to a 32GB MicroSD Card 
• Android 4.4 KitKat Operating Systems 
• Rechargeable built-in lithium battery 
• High speed USB 2.0 interface
• Built-in speaker, metal back
• Front (0.3MP) / Rear (2MP) cameras
• 802.11 b/g/n Wi-Fi module, Multiple language formats
• Download your favorite games and apps from the Google Play Store