Category 6, UTP patch cord with TX6™ PLUS Modular Plugs on each end.
Note:
Note: UTPSP16GRY replaces UTPSP16GR
Product Type: Copper Patch Cord
Performance Level: Category 6/Class E
Cable Type: U/UTP
Cable Color: Green
Length (ft.): 16.00
Length (m): 4.9
Flammability Rating: CM
Termination End 1: Modular Plug
Termination End 2: Modular Plug
Standards: PoE,PoE+
Wiring Scheme: T568B
CE Compliant: Yes
Nominal Cable O.D. (In.): 0.23
Nominal Cable O.D. (mm): 5.8
Operating Temperature: 14°F to 140°F (-10°C to 60°C)
Storage Temperature: -40°F to 158°F (-40°C to 70°C)
UL5A Listed: -
No. of Pairs: 4
RoHS Compliancy Status: Compliant-Panduit EMEA since July 2008
Min. Order Qty.: 1.0000