Category 6/Class E, UTP patch cords shall be constructed of 24 AWG unshielded twisted pair stranded copper cable with an enhanced performance modular plug at each end. Patch cord cable shall be offered in multiple colored UTP cable for design flexibility with a clear strain relief boot on each modular plug. All patch cords shall be compatible with both T568A and T568B wiring schemes.
Note:
Note:UTPSP4RDY replaces UTPSP4RD
Product Type:Copper Patch Cord
Performance Level:Category 6/Class E
Cable Type:U/UTP
Cable Color:Red
Length (ft.):4.00
Length (m):1.2
Flammability Rating:CM
Termination End 1:Modular Plug
Termination End 2:Modular Plug
Standards:PoE,PoE+
Wiring Scheme:T568B
CE Compliant:Yes
Nominal Cable O.D. (In.):0.23
Nominal Cable O.D. (mm):5.8
Operating Temperature:14°F to 140°F (-10°C to 60°C)
Storage Temperature:-40°F to 158°F (-40°C to 70°C)
UL5A Listed:-
No. of Pairs:4
RoHS Compliancy Status:Compliant-Panduit EMEA since July 2008
Min. Order Qty.:1.0000