Firebox M300 Network Security/Firewall Appliance

Trade in your older generation WatchGuard appliance and get Unified Threat Management at a great price with the M300. This bundle includes the WatchGuard M300 security appliance with 4.0 Gbps firewall throughput, 800 Mbps UTM throughput, and eight 1GgE ports. In addition, it delivers a full suite of UTM security subscriptions to boost protection in critical attack areas, including Application Control, Intrusion Prevention Service, WebBlocker, Gateway AntiVirus, spamBlocker, Network Discovery, and Reputation Enabled Defense, along with 24 x 7 Support. WatchGuard Dimension, for big-data style network visibility, is included at no additional cost.

Manufacturer Part Number
WGM30063
EAN/UPC
0654522010100,654522010100
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

THROUGHPUT

Firewall throughput: 4.0 Gbps
VPN throughput: 2 Gbps
AV throughput: 1.2 Gbps
IPS throughput: 2.5 Gbps
UTM throughput: 800 Mbps
Interfaces 10/100/1000: 8
I/O interfaces: 1 SRL/2 USB
Concurrent connections (bi-directional): 3,300,000
New connections per second: 48,000
VLANs: 200
WSM licenses (incl): 4
Authenticated users limit: 500

VPN TUNNELS
Branch Office VPN: 75
Mobile VPN IPSec: 100
Mobile VPN SSL/L2TP: 100

SECURITY FEATURES

Firewall: Stateful packet inspection, deep packet inspection, proxy firewall
Application proxies: HTTP, HTTPS, SMTP, FTP, DNS, TCP, POP3
Threat protection: DoS attacks, fragmented & malformed packets, blended threats & more
VoIP: H.323, SIP, call setup and session security
Filtering options: Browser Safe Search, YouTube for Schools
Security subscriptions: Application Control, IPS, WebBlocker, GAV, Data Loss Prevention, spamBlocker, Reputation Enabled Defense, APT Blocker

VPN & AUTHENTICATION

Encryption DES, 3DES, AES 128-, 192-, 256-bit
IPSec SHA-1, SHA-2, MD5, IKE pre-shared key, 3rd party cert
Single sign-on Supports Windows, Mac OS X, mobile operating systems
Authentication RADIUS, LDAP, Windows Active Directory, VASCO, RSA SecurID, internal database

MANAGEMENT

Logging and notifications: WatchGuard, Syslog, SNMP v2/v3
User interfaces: Centralized console (WSM), Web UI, scriptable CLI
Reporting: WatchGuard Dimension includes 90 pre-defined reports, executive summary and visibility tools

CERTIFICATIONS

Security Pending: ICSA Firewall, ICSA IPSec VPN, CC EAL4+, FIPS 140-2
Safety: NRTL/C, CB
Network: IPv6 Ready Gold (routing)
Hazardous substance control: WEEE, RoHS, REACH

NETWORKING

Routing: Static, Dynamic (BGP4, OSPF, RIP v1/v2), Policy-based VPN
High Availability: Active/passive, active/active with load balancing
QoS: 8 priority queues, DiffServ, modified strict queuing
IP address assignment: Static, DHCP (server, client, relay), PPPoE, DynDNS
NAT: Static, dynamic, 1:1, IPSec traversal, policy-based, Virtual IP for server load balancing
Link aggregation: 802.3ad dynamic, static, active/backup
Other features: Port Independence, Multi-WAN failover and load balancing, server load balancing, transparent/drop-in mode

PHYSICAL AND POWER SPECIFICATIONS

Product Dimensions
17” x 1.75” x 12.08” (431 x 44 x 307 mm)
Shipping Dimensions
18” x 21” x 5.25” (45.7 x 53.3 x 13.3 cm)
Shipping Weight
17 lb (7.7 kg)
AC Power
100-240 VAC Autosensing
Power Consumption
U.S. 75 Watts (max), 256 BTU/hr (max)
Rack Mountable
1U rack mount kit included