This bundle includes the WatchGuard M200 security appliance with 3.2 Gbps firewall throughput, 515 Mbps UTM throughput, and eight 1GgE ports. WatchGuard Dimension, for big-data style network visibility, is included at no additional cost. The Basic Security Suite delivers powerful UTM security subscriptions to boost protection in critical attack areas, including Application Control, Intrusion Prevention Service, WebBlocker, Gateway AntiVirus, spamBlocker, Network Discovery, and Reputation Enabled Defense, along with 24 x 7 Support.
Note:
THROUGHPUT
Firewall throughput: 3.2 Gbps
VPN throughput: 1.2 Gbps
AV throughput: 620 Mbps
IPS throughput: 1.4 Gbps
UTM throughput: 515 Mbps
Interfaces: 10/100/1000 8
I/O interfaces: 1 SRL/2 USB
Concurrent connections (bi-directional): 1,700,000
New connections per second: 20,000
VLANs: 100
WSM licenses (incl): 4
Authenticated users limit: 500
VPN TUNNELS
Branch Office VPN: 50
Mobile VPN IPSec: 75
Mobile VPN SSL/L2TP: 75
SECURITY FEATURES
Firewall: Stateful packet inspection, deep packet inspection, proxy firewall
Application proxies: HTTP, HTTPS, SMTP, FTP, DNS, TCP, POP3
Threat protection: DoS attacks, fragmented & malformed packets, blended threats & more
VoIP: H.323, SIP, call setup and session security
Filtering options: Browser Safe Search, YouTube for Schools
Security subscriptions: Application Control, IPS, WebBlocker, GAV, Data Loss Prevention, spamBlocker, Reputation Enabled Defense, APT Blocker
VPN & AUTHENTICATION
Encryption DES, 3DES, AES 128-, 192-, 256-bit
IPSec SHA-1, SHA-2, MD5, IKE pre-shared key, 3rd party cert
Single sign-on Supports Windows, Mac OS X, mobile operating systems
Authentication RADIUS, LDAP, Windows Active Directory, VASCO, RSA SecurID, internal database
MANAGEMENT
Logging and notifications: WatchGuard, Syslog, SNMP v2/v3
User interfaces: Centralized console (WSM), Web UI, scriptable CLI
Reporting: WatchGuard Dimension includes 90 pre-defined reports, executive summary and visibility tools
CERTIFICATIONS
Security Pending: ICSA Firewall, ICSA IPSec VPN, CC EAL4+, FIPS 140-2
Safety: NRTL/C, CB
Network: IPv6 Ready Gold (routing)
Hazardous substance control: WEEE, RoHS, REACH
NETWORKING
Routing: Static, Dynamic (BGP4, OSPF, RIP v1/v2), Policy-based VPN
High Availability: Active/passive, active/active with load balancing
QoS: 8 priority queues, DiffServ, modified strict queuing
IP address assignment: Static, DHCP (server, client, relay), PPPoE, DynDNS
NAT: Static, dynamic, 1:1, IPSec traversal, policy-based, Virtual IP for server load balancing
Link aggregation: 802.3ad dynamic, static, active/backup
Other features: Port Independence, Multi-WAN failover and load balancing, server load balancing, transparent/drop-in mode
PHYSICAL AND POWER SPECIFICATIONS
Product Dimensions 17” x 1.75” x 12.08” (431 x 44 x 307 mm)
Shipping Dimensions 18” x 21” x 5.25” (45.7 x 53.3 x 13.3 cm)
Shipping Weight 17 lb (7.7 kg)
AC Power 100-240 VAC Autosensing
Power Consumption U.S. 75 Watts (max), 256 BTU/hr (max)
Rack Mountable 1U rack mount kit included