AV825E – Vandal Proof 960H Micro Dome Camera

AVUE AV825E is designed to have low profile, small footprint camera that is also vandal proof. Utilizing a 1/3″ Sony Super HAD II 960H CCD to provide images at 700 TVL. Although small in size, it has full range of imaging functions like Electronic Shutter, White Balance options, 2DNR, Digital WDR, BLC, HLC, AGC, Day & Night, Privacy Zones and Motion Detection. These can be adjusted to your need through a multilingual OSD.

Manufacturer Part Number
AV825E
EAN/UPC
0855597003008,855597003008
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications
Model: AV825E
Sensor: 1/3" SONY Super HAD II CCD 960H
 Effective pixels: NTSC:976x494,PAL:976x582
 Resolution: 700TVL
Min.illumination: Color: 0.06 Lux/F1.2, W/B: 0.006 Lux/F1.2
Scan System: 2:1 interlace
 Sycn System: Interlace
 Lens: 3.6mm M12 Lens
 Electronic shutter: Auto(1/60(1/50)~1/100,000) /Fixed /Manual
 S/N Rate: 50 dB(AGC OFF)
 Video Output: 1.0Vp-p composite video output, 75Ώ

OSD MENU
 White Balance: ATW1/ATW2/ AWB-SET/ CRR/ MWB
 2NR: ON/OFF
 Image Adjustable: Lens shaded control/ H-Mirror/ Front-color/ Display/ Neg. image
 DWDR: ON/OFF
 BLC: BLC/HLC/OFF
 AGC: AGC
 Day/Night: Color/ B/W /Auto
 Privacy Zones: ON/OFF(8 zones)
 Motion Detection: ON/OFF(4 zones)
 Mirror: Horizonal/Roll-over/ OFF
 Gamma: 0.45/ User(0.05-1.0 adjustable)
 Dispaly Mode: CRT/LCD/USER
 OSD Menu: Chinese/ English all kins of 8 languages
 
GENERAL
 Power Supply: DC12V± 10%
 Power Consumption: 100mA±10mA
 Operating Conditions : -20°C ~ 55°C/0﹪-90﹪
 Dimensions: 58(H)*110(D)mm
 Weight/PCS: 350 g 
Qty: 18 PCS