AV762PDIR – 1000 TVL 100ft. IR Bullet Camera with Auto Iris

AVUE’s AV762PDIR camera adopts modern image processing technology, for example, the 1/3″ SONY CMOS image sensor, advanced wide dynamic range, and HS-BLC functions, that produce a resolution is as high as 1000 TVL. The model is equipped with true day and night with the assistance of ICR and a total 36 unit infrared LED set. It has a Powerful OSD menu that includes brightness, contrast, color saturation adjustments, multi-area BLC, white balance, AGC and other functions, which ensure clear and bright pictures. Additional functions such as mirror, motion detection, privacy and other aided functions make it suitable for various special environments. With a waterproof and a unique 3 axis bracket design, this camera helps to carry out a 24-hour monitoring and an easy convenient operation. The AV762PDIR has the added features of 2.8 – 12mm Auto Iris varifocal lens, as well as extended white balance features, allowing it to reach the increased IR distance of 100 feet.

Manufacturer Part Number
AV762PDIR
EAN/UPC
0852552006012,852552006012
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications
Mode lAV762SPIR
Imaging
Image Sensor: 1/3" SONY CMOS
Effective Pixels: NTSC:960 x 576 ; PAL:960 x 480
Resolution: 720P (1000 TVL)

Technology
Lens: 2.8-12 mmScan
System: 2:1 interlace
 Sync. System: Internal/Line lock
 S/N Ratio: > 50dB (AGC Off)
 White Balance: AWB-PRO/AWB-TEMPORA AWB-AI/AWB-GW/AWB-CCT
 BLC: ON/OFF/AUTO
 Mirror Function: ON/OFF
 Image Adjustment: Contrast/Sharpness/Saturation
 Electronic Shutter: AUTO
 Noise Reduction: 3D Noise Reduction
Day & Night: Auto / B/W / Exton / Color
IR LED: 36 Units infrared LED (Ø5mm/850mm)
 IR Distance: 100 feet
Min. Illumination: 0 Lux (IR ON)
 Motion Detection: OFF/ON (4 areas)
 Privacy Zones: OFF/ON (8 areas)
 Video Output: 1.0Vp-p Composite Video Output, 75 Ohm
 OSD Menu: Built In

System Requirements
Power: DC 12V/AC 24V
Power Consumption: DC 12V/320 mA; AC 24V/4W
 Operating Temp.: -10° C ~ 55° C
 Dimension: 76.7mm (H) x 131.7mm (W) x 259.3mm (D)
 Weight: 950 g