AV830PDIR – 1000 TVL Vandal Proof IR Dome Camera

AV830PDIR comes with 1/3″ SONY CMOS image sensor, allowing this model to adopt an advanced image processing technology with a Resolution as high as 1000 TVL. It uses a 2.8-12 mm Auto Iris varifocal lens, and its versatile enclosure can be mounted directly. Additional benefits of AV830PDIR includes digital WDR, ICR, Dual volta ge, Privacy zones, Noise reduction and powerful OSD “On Screen Display” menu which includes brightness, contrast and color saturation adjustments, multi area BLC, white balance, AGC and other functions which ensure clear and bright picture. AVD830 series camera also comes with Mirror, Motion Detection, Privacy and other aided functions which make it suitable for various special environments. AV830PDIR features a three-axis camera and lens positioning system which is capable of a wide variety of pan and tilts angles. IP66 standard robust design makes it suitable for outdoor monitoring system.

Manufacturer Part Number
AV830PDIR
EAN/UPC
0852552006005,852552006005
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications
Model: AV830PDIR
Imaging
 Image Sensor: 1/3" SONY CMOS
 Effective Pixels: NTSC:960 x 576 ; PAL:960 x 480
 Resolution: 720P (1000 TVL)
 
Technology
 Lens: 2.8-12 mm
 Scan System: 2:1 interlace
 Sync. System: Internal/Line lock
 White Balance: AWB-PRO/AWB-TEMPORA AWB-AI/AWB-GW/AWB-CCT
 BLC: ON/OFF/AUTO
 S/N Ratio: > 50dB (AGC Off)
 Mirror Function: ON/OFF
 Image Adjustment: Contrast/Sharpness/Saturation
 Electronic Shutter: AUTO
 Noise Reduction: 3D Noise Reduction
 Day & Night: Auto / B/W / Exton / Color
 IR LED: 18 Units infrared LED (Ø5mm/850mm)
 IR Distance: 100 feet
 Min. Illumination: 0 Lux (IR ON)
 Motion Detection: OFF/ON (4 areas)
 Privacy Zones: OFF/ON (8 areas)
 Video Output: 1.0Vp-p Composite Video Output, 75 Ohm
 OSD Menu: Built In
 
System Requirements
 IP Rate: IP66
 Power Supply: DC12V/AC24V+10%
Power Consumption: DC12V/300mA, AC24V/5.6W
 Operation Temp.: -20°C ~ 55°C
 Dimension: 107mm (H) x 150mm (D)
 Weight: 1120g