DisplayPort 1.2 to VGA Compact Adapter Converter (DP-Male to VGA-Female)

Tripp Lite's P134-000-VGA-V2, DisplayPort v1.2 to VGA Active Adapter Converter allows you to connect a computer with a DisplayPort connection to a VGA monitor. Displayport v1.2 doubles the previous version bandwidth of 8.64 Gbps to 17.28 Gbps in High Bit Rate (HBR2) mode, which allows increased resolutions, higher refresh rates, and greater color depth. Fully molded one piece design ensures longer life. Unlike passive adapters, Active adapters convert both Single-Mode and Dual Mode (DP++) DisplayPort output. It is ideal for use with graphics cards, such as AMD Eyefinity, that do not output Dual Mode (DP++) signals.

Manufacturer Part Number
P134-000-VGA-V2
EAN/UPC
0037332187567,037332187567
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Info
RoHS: Y

OVERVIEW
Chromebook Compatible: No
Display Style: Adapter
Model Type: Adapters; DisplayPort
Cable Types: DISPLAYPORT

PHYSICAL
Color: Black

CONNECTIONS
Connector A: DISPLAYPORT (MALE)
Connector B: HD15 (FEMALE)

WARRANTY
Product Warranty Period (Worldwide): 1-year limited warranty