REALiS WUX500 LCoS Projector

REALiS WUX500 Pro AV

The REALiS WUX500 Pro AV Compact Installation LCOS Projector delivers high performance WUXGA (1920 x 1200) resolution with 5000 lumens of brightness and up to a 2000:1 contrast ratio. These features combined with an advanced Genuine Canon projection lens and Canon's proprietary LCOS technology with AISYS-enhancement helps to produce crisp, bright images with exceptional color reproduction.

The advanced optical system on the WUX5000 allows the projector to virtually maintain a constant level of brightness throughout its 1.8x zoom range – a unique feature that provides both flexible projector placement and value by eliminating the need to over-specify a higher lumen projector for longer throw applications.

The WUX500 is HDBaseT compatible and is equipped with many leading industry interfaces including HDMI, DVI-I, USB, RJ-45, and RS-232C. Built-in network management is possible via PJLink, and compatibility with Crestron & AMX systems ensure the REALiS WUX500 will seamlessly integrate into virtually any system infrastructure.

Other key functions include 4-Point Keystone Correction, built-in Edge Blending, PC-Free Multi Projection (JPEG only), significant Vertical Lens Shift (0-60%), Picture by Picture, Network Multi Projection (NMPJ) over WiFi, PC-Free Presentations, and other features enabling installation versatility, advanced image adjustments and professional calibration settings.

Users will also enjoy greater installation flexibility thanks to its compact size and weight (13 lbs.) and variety of mounting options. A 12,000 hour life filter simplifies maintenance, and low power consumption makes the Canon REALiS WUX500 the perfect partner for a range of markets including corporate, higher education, museums, simulation, training, houses of worship, digital signage, and other professional markets.

Manufacturer Part Number
0071C002
EAN/UPC
0013803250732,013803250732
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Imaging Device: 0.71" LCOS Reflective LCD panel x3

Aspect Ratio: 16:10

Native Resolution: 1920 x 1200 (WUXGA)

Brightness: 5000 Lumens (Normal) / 3800 Lumens (Power Saver)

Contrast Ratio: 2000:1

Digital Keystone: V±20°, H±20°

Uniformity: 90%

Zoom Ratio: 1.8x

Electronic Zoom: 12x Maximum

Focus: Manual

Lens Shift: Manual V: 0% -60%, H: ±10%

Throw Ratio: 1.39 - 2.51:1

Image Adjustments

Image Mode: Standard / Presentation / Dynamic / Photo / sRGB / User 1 / User 2 / User 3 / User 4 / User 5

Color Adjust: Color Level, Color Balance, Color Temperature, Gain (R,G,B), Offset (R,G,B)

Wall Correction: Normal / Greenboard / Adjust (custom)

Mounting: 360° projection

Tilt Angle: Bottom Front Feet: 2 places (Max. angles: 6° elevation)

Input Signals

Scanning Frequency: TBD

Analog PC Input: WUXGA / UXGA / WSXGA+ / SXGA+ / WXGA+ / FWXGA / WXGA / SXGA / XGA / SVGA / VGA

Digital PC Input: WUXGA / UXGA / WSXGA+ / SXGA+ / WXGA+ / FWXGA / WXGA / SXGA / XGA / SVGA / VGA

Component Video Input: 1080p / 1080i / 720p / 576p / 576i / 480p / 480i

HDBaseT: Equivalent to the Input Signal of Digital PC Input and Digital Video Input.

USB Data Transfer: JPEG Still Image

Digital Video Input: 1080p / 1080i / 720p / 576p / 480p

Dot Clock: TBD

Terminals

DVI-I: Digital PC/Analog PC Input

HDMI: Digital PC/Digital Video Input (supports deep color)

RJ-45 (HDBaseT): HDBaseT input (image, audio and control signal)

Mini Dsub15: Analog PC/Component Video Input

Mini Jack x3: Audio Input x2, Audio Output x1

Mini Jack x1: Connecting Wired Remote

Dsub9: 13.5 ~ 162MHz

Dsub9: RS-232C Connection

USB type A: Service Port

RJ-45: Network Connection (1000BASE-T / 100BASE-TX / 10BASE-T)

WiFi: NMPJ (Network Multi-Projection)

Remote Control

Remotes: Wireless Infrared (supplied) or Wired (optional)

Built-In Sound

Internal Amplifier: 5W, Mono

Lamp

Type: 250-NSHA lamp

Life: 3000 Hours Full Power / 5000 Hours Power Saver

Power: 260/200 W

Ratings

Fan Noise: 37dB (Full Power) / 30dB (Power Saver)

Power Consumption: 365/295 W

Standby Power: 1.6 (HDBaseT)0.6 (Network) /0.2 W (Standard)

Power Voltage: AC 100 ~ 240V, 50/60 Hz

Operating Temperature: 32°F - 104°F (0°C -40°C)

Storage Temperature: 14°F - 140°F (-10°C - 60°C)

Dimensions (W x H x D): W: 13.26"(337 mm), H: 5.35"(136mm), D: 14.56"(370 mm) (including protrusion)

Weight: 13 lbs. (5.9 kgs)

Projector Warranty: 3 Years (parts and labor)

Lamp Warranty: 120 Days

† Prices and specifications subject to change without notice. Actual prices are determined by individual dealers and may vary.