MU70-SU0 (rev. 1.0) Server Motherboard

Intel® C612 chipset

  • Intel® Xeon® processor E5-1600 V3 & E5-2600 V3 product families
  • 12 x RDIMM/LRDIMM ECC DDR4 DIMM slots
  • 4 x GbE LAN port (Intel® I210)
  • 9 x SATA III 6Gb/s
  • 1 x mSATA slot
  • 1 x USB 3.0 + 1 x USB 2.0 headers
  • 1 x internal USB 3.0 port
  • Aspeed® AST2400 remote management controller

Manufacturer Part Number
MU70-SU0
EAN/UPC
0813567021162,813567021162
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Form Factor: ATX
305W x 244D (mm)
CPU:Supports:

  • Intel® Xeon® E5-2600 V3 processors
  • Intel® Xeon® E5-1600 V3 processors

Socket: 1 x LGA 2011-3
Mounting pitch: narrow ILM (56x94mm)
Recommended cooling device dimension: 70x106mm
Compatible coolers (for reference only):
  • Noctua NH-U9DX i4
  • Noctua NH-U12DX i4
  • Dynatron R27
  • Dynatron R25
  • Dynatron R24
  • Dynatron T318A
  • Dynatron R23
  • Dynatron T318
  • Dynatron R13
  • Dynatron R19
  • Dynatron R14
  • Dynatron R12
Max. length of M4 screw threads: 3.7mm
Screws longer than 3.7mm might damage the motherboard
Chipset: Intel® C612
Memory: 12 x DIMM slots
DDR4 memory supported only
Quad channel memory architecture
ECC RDIMM / LRDIMM modules supported
Single and dual rank RDIMM modules up to 32GB supported
Quad rank LRDIMM modules up to 64GB supported
1.2V modules: 1600/1866/2133 MHz
LAN: 4 x GbE LAN ports (Intel® I210)
1 x 10/100/1000 management LAN
Video: Integrated in Aspeed® AST2400
2D Video Graphic Adapter with PCIe bus interface
1920x1200@60Hz 32bpp
Audio: -
SAS: -
SATA: 8 x SATA III 6Gb/s ports
1 x SATA III 6Gb/s port supporting SATA DOM
1 x mSATA 6Gb/s slot
RAID: Intel® SATA RAID 0/1/10/5
Expansion Slots: 2 x PCIe x16 (Gen3 x16 bus) slots
1 x PCIe x16 (Gen3 x8 bus) slot (Gen3 x4 bus if the mezzanine slot is used)
1 x PCIe x4 (Gen2 x2 bus) slot
1 x PCIe x4 mezzanine card slot
Internal I/O: 1 x 24-pin ATX main power connector
1 x 8-pin ATX 12V power connector
1 x CPU fan header
4 x System fan headers
9 x SATA III 6Gb/s ports
1 x USB 3.0 vertical type A
1 x USB 3.0 header
1 x USB 2.0 header
1 x Serial header
1 x PMBus connector
1 x IPMB connector
2 x SATA SGPIO headers
1 x TPM header
1 x Chassis intrusion header
1 x HDD back plane board header
1 x Front panel header
1 x JTAG header
1 x SATA DOM jumper
1 x PCIe switch jumper
1 x PMBus selection jumper
1 x Software RAID jumper
1 x Clear CMOS jumper
1 x BIOS recovery jumper
1 x ME recovery jumper
1 x ME update jumper
Rear I/O: 4 x USB 3.0
2 x USB 2.0
1 x PS/2
1 x Serial
1 x VGA
5 x RJ45
1 x ID button with LED
TPM: 1 x TPM header
OS Supported: Windows Server 2008 R2 (x64)
Windows Server 2012 (x64)
Windows Server 2012 R2 (x64)

Red Hat Enterprise Linux 6.5 (x64)
Red Hat Enterprise Linux 6.6 (x64)
Red Hat Enterprise Linux 7.0 (x64)

SUSE Linux Enterprise Server 11 SP3 (x64)
SUSE Linux Enterprise Server 12 (x64)

VMware ESXi 5.1 U2
VMware ESXi 5.5 U2
VMware ESXi 6.0
Board Management: Aspeed® AST2400 management controller
Avocent® MergePoint IPMI 2.0 web interface:
  • Network settings
  • Network security settings
  • Users control
  • Services settings
  • IPMI settings
  • Sessions control
  • LDAP settings
  • Power control
  • Voltages, fans and temperatures monitoring
  • System event log
  • Events management (platform events, trap settings, email settings)
  • Serial Over LAN
  • vKVM & vMedia (launch, configuration)

PSU Connectors: 1 x 24-pin ATX main power connector
1 x 8-pin ATX 12V power connector
Operating Properties: Operating temperature: 10°C to 35°C
Operating humidity: 8-80% (non-condensing)
ŠNon-operating temperature: -40°C to 60°C
Non-operating humidity: 20%-95% (non-condensing)
Retail Packaging Content: 1 x MU70-SU0
1 x Driver CD
1 x I/O shield
1 x User manual
2 x SATA III 6Gb/s cables
Box dimensions: 360 x 330 x 80 mm
Bulk Packaging Content: 10 x MU70-SU0
10 x I/O shields
Carton dimensions: 473 x 600 x 495 mm
Reference Numbers: Retail: 9MU70SU0MR-00
Bulk: 9MU70SU0NR-00