2200 Appliance

When you need a simple, compact security device that’s just right for small offices, turn to the Check Point 2200 Appliance. It offers enterprise-grade security, multi-core design and three times greater performance than competing appliances in its class.

Manufacturer Part Number
CPAP-SG2200B-NGTP
EAN/UPC
0637078189797,637078189797
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Performance
SecurityPower1: 121
Firewall Throughput (Gbps)
Raw2:3
Production4: 1.4
VPN AES-128 Throughput (Mbps): 400
IPS Throughput (Mbps)
Recommended3: 300
Production4: 150
Concurrent Connections: 1.2M
Connections per Second: 25000
Virtual Systems
Virtual System Support: Yes
Max VS Supported (Default/Max): 3 / 3

Virtual Systems
Virtual System Support: Yes
Max VS Supported (Default/Max): 3 / 3

Hardware
10/100/1000Base-T Ports: 6
1000Base-F SFP Ports: 0
10GBase-F SFP+  Ports: 0
Memory: 4 GB
Storage: 250 GB HDD
I/O Expansion Slots: 0
LOM: NA

Dimensions
Enclosure: Desktop
Dimensions (standard): 8.27" W x 8.25" D x 1.65" H
Dimensions (metric): 210 mm W x 209 mm D x 42 mm H
Weight: 2 kg (4.4 lbs.)

Environment
Operating Environment:
Temperature: 32° to 104°F / 0° to 40°C
Relative Humidity 5% to 90% (non-condensing)
Non-Operating Environment:
Temperature: -40° to 158°F / -20° to 70°C
Relative Humidity 5% - 95% (non-condensing)

Power
Power Input:100~240V, 50~60Hz
Power Supply Spec (Max): 40W
Power Consumption (Max): 35W

Certifications
Safety:
Safety: CB, UL, cUL, CSA, TUV
Emissions: CE, FCC VCCI, C-Tick
Environmental: RoHS

1: Check Point's SecurityPower is a new benchmark metric that allows customers to select security appliances by their capacity to handle real-world network traffic, multiple security functions and a typical security policy 2: Raw throughput is based on RFC 3511 with 1518 bytes UDP packets 3: Recommended IPS profile, IMIX traffic blend 4: Assumes maximum production throughput environment with real-world traffic blend, multiple Security Software Blades, a typical rule-base size, NAT and logging enabled and the most secure threat prevention protection