If you appreciate minimalism balanced with functionality, the HV100 external drive is your best choice! With lines that are both subtle and generous, its matte finish makes it easy to pick up while subduing smudges and fingerprints from handling. Featuring a SuperSpeed USB 3.0 interface and G Shock Sensor Protection, the HV100 is the ideal solution for all your personal data storage needs!
Stylish Sandblasted Design
Easy to grip, stylish and light. Sandblasted finish easily renders smudges and fingerprints obsolete.
G Shock Sensor Protection
G Shock Sensor Protection helps protect your data. If your HV100 suffers a severe shock from being struck, G Shock Sensor Protection automatically starts up and displays a flashing red light. When the shock has passed, a solid or flashing blue light displays indicating normal operation has resumed.
Super-Speed USB 3.0
The HV100’s USB 3.0 transmission interface enables transfer rates upwards of 90 MB/s in both read and write modes. Compared to USB 2.0, reduce your file transmission times by up to 70%. Even for large files and data sets, complete backups can be completed more quickly and easily.
LED Indicator Shows Status
A bright blue LED lets you know when your HV100 is reading or writing data. This helps you know when to prevent disconnection during operation.
Note:
Capacity: 500GB / 1TB / 2TB
Color: Black / White / Blue
Dimensions (L x W x H): 500GB/1TB:116 x 79 x 14.9mm (4.6 x 3.1 x 0.6 in)
2TB:116 x 79 x 20.3mm ( 4.6 x 3.1 x 0.6 in)
Weight: 500GB:126g (4.4oz)
1TB:152g (5.4oz)
2TB:211g (7.4oz)
Interface: SuperSpeed USB 3.0 (backward compatible with USB 2.0)
Texture: Plastic
Warranty: 3 years
Opt. Voltage: USB DC 5V
System requirements: Windows XP/Vista/7/8/8.1
Mac OS X 10.6 or later
Linux Kernel 2.6 or later
Accessories: USB 3.0 cable; Quick Start Guide
Opt. Temperature: 5°C (41°F) to 50°C (121°F)