64GB USB 3.0 Flash Drive

The Beauty Of Simplicity

Seamlessly crafted with a chromium-gray finish, the UV131 USB Flash Drive is a stylish statement about simplicity and durability. For those who demand high quality, it features a sturdy zinc-alloy housing with a streamlined exterior and capless design that delivers the ultimate in professionalism and ease-of-use. Thanks to its style and portability, the UV131 is not only an USB flash drive, but also a fashion accessory for your daily life.

A Simplistic Look

Featuring a stylishly professional chromium-gray exterior made of rugged zinc-alloy and a race car spoiler lanyard hole, ADATA’s UV131 USB Flash Drive combines the best in good looks and durability for personal data storage.

Durable & Easy-to-go

The metallic zinc-alloy material is more durable and sturdy when compared to other plastic flash drives. Take the UV131 USB Flash Drive everywhere for durable, stylish and worry-free personal data storage!

A Racecar-Inspired Strap Hole

With a capless design delivering ease-of-use, the race-car spoiler lanyard hole makes the UV131 easier than ever to hold, plug in, or carry securely on your keychain.

SuperSpeed USB 3.0 Interface

While ADATA’s UV131 comes loaded with the latest super-fast USB 3.0 interface, it’s also USB 2.0 backwards compatible for legacy devices. The UV131 provides quick access to your data in 16GB, 32GB and 64GB capacities.

Manufacturer Part Number
AUV131-64G-RGY
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 16GB / 32GB / 64GB
Color: Chromium Grey
Dimensions (L x W x H): 44.2 x 16.85 x 8mm (L x W x H)
Weight: 8g
Interface: USB 3.0 (backward compatible with USB 2.0)
Performance: N/A
System Requirements: Windows XP, Vista, 7, 8, Mac OS 9.X and Linux Kernel 2.4 or higher, with no device driver needed
Warranty: Lifetime Warranty
Note: Performance may vary due to variations in platforms and application tools.

Please note: Some of the listed capacity on a Flash storage device is used for formatting and other functions and thus is not available for data storage. As such, the actual available capacity for data storage is less than what is listed on the products.