The UV130 combines a trendy look and durability. It features a zinc-alloy integrated shape with a simplistic streamlined exterior and capless design facilitating the usage and making UV130 easier to carry for an urban style.
A Simplistic Look
The UV130 is shaped with precise integrated technology with zinc-alloy to feature a simplistic and streamlined look. The capless design facilitates usage and expresses an urban sense of fashion.
Durable & Easy-to-go
The metallic material is more durable and sturdy when compared to plastic. Carry UV130 anywhere and use it anytime without worries!
A Racecar-Inspired Strap Hole
The UV130 features an unique design of strap hole, which is inspired by a race car spoiler, allowing users to carry and plug it easily. The strap hole also makes the drive easy to carry on a keychain.
Note:
Capacity: 8GB / 16GB / 32GB
Color: Champagne Golden
Dimensions (L x W x H): 44.2 x 16.85 x 8mm (L x W x H)
Weight: 8g
Interface: USB 2.0
Performance: N/A
System Requirements: Windows XP, Vista, 7, 8, 8.1, 10, Mac OS 9.X and Linux™ Kernel 2.4 or higher, with no device driver needed
Warranty: Lifetime Warranty
Note: