Micro HDMI to DVI-D Adapter M/F - 8in

Connect a DVI display to a Micro HDMI enabled device using a standard DVI-D cable. Need to connect your Micro HDMI® equipped phone or laptop to a DVI-D digital display? This 8 in. Micro HDMI to DVI adapter provides the perfect solution.

Share your presentations, pictures and videos

Connect your Micro HDMI laptop or mobile device to a DVI-digital monitor or projector. Simply plug any male-to-male DVI-D cable, such as our DVIMM3" text="3ft DVI-D single-link cable (DVIMM3) from the display into the adapter and connect the adapter to your device.

Perfect for use in a boardroom, your home office or when travelling for work, you can be ready to present wherever you are.

Need a way to include audio in your presentations? You can use our MU3MMS" text="1m 3.5mm audio cable (MU3MMS).

Reduce strain on your device port

Reduce stress and prevent damage on the device port. This 8-inch cable extends the device port away from your computer, which helps prevent damage by reducing strain on the port as well as the connectors. Plus, it doesn't block other open ports, leaving them open for connecting your other devices.

Arrive prepared wherever you go

The adapter fits nicely inside your laptop bag, backpack or other carrying case, making it the perfect mobile accessory to keep in your carry-on baggage. Arrive prepared when you're presenting to a potential client, teaching offsite, or travelling to a customer location.

The HDDDVIMF8IN Micro HDMI to DVI adapter is backed by StarTech.com's lifetime warranty.

Manufacturer Part Number
HDDDVIMF8IN
EAN/UPC
0065030861397,065030861397
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: Lifetime
Hardware
Cable Jacket Type: PVC - Polyvinyl Chloride
Cable Shield Type: Aluminum-Mylar Foil with Braid
Connector Plating: Gold
Connector(s)
Connector A: 1 - Micro HDMI (19 pin) Male
Connector B: 1 - DVI-D (25 pin) Female
Physical Characteristics
Cable Length: 8 in [203.2 mm]
Color: Black
Product Length: 8 in [203.2 mm]
Product Weight: 1.6 oz [44 g]
Wire Gauge: 30/32 AWG
Packaging Information
Package Quantity: 1
Shipping (Package) Weight: 1.6 oz [44 g]
What's in the Box
Included in Package: 1 - 8in Micro HDMI® to DVI-D Video Adapter - M/F