Note:
Model Name: LPC801A
Dimension: D576 x W250 x H558mm
Motherboard: E-ATX, ATX, Micro-ATX
Power Supply: ATX 12V (Optional)
I/O: 2 x USB 3.0, 3 x USB 2.0,
1 x USB Supercharge port (Charging only), HD Audio
Drive Bays: 5.25”: 3
3.5”: 6 (1 x 3.5” converted from 5.25” adapter)
2.5": 8 (5 from 3.5” HDD tray; 2 converted from 5.25” adapter;
1 x 2.5” behind M/B tray)
Expansion Slots: 9
Fan Slots: Front: 1 x 200mm (pre-installed) / 1 x 180mm
Rear: 1 x 140mm (pre-installed) / 1 x 120mm
Top: 1 x 200mm (pre-installed) / 1 x 180mm / 2 x 140mm / 3 x 120mm
Bottom: 2 x 120mm
Liquid cooling: Top: 360 / 280 / 240 / 120mm radiator (60mm height clearance)
Bottom: 240 / 120mm radiator (60mm height clearance)
Height of CPU Cooler: 194mm (7.6”)
VGA Length: 360mm (14.2”) or 490mm (19.3”) with HDD cage removed
Accessory: 1 x magnetic Headset Holder 1 x 5.25” to 1 x 3.5” + 2 x 2.5” adapter
Panel Coating: Soft Grip coating (black version only)