Take on demanding display conditions
From long-lasting indoor displays to demanding outdoor display conditions, this durable banner material can handle it all. Brilliant image quality is preserved in water and tear-resistant prints. Full 100% opacity provides for no show-through on the back side.
Deliver brilliant image quality, provide flame-resistant prints
Deliver brilliant image quality in durable, opaque banners. Water and tear-resistant displays remain vibrant and provide flame resistance with NFPA701 and B1 approved fire certifications.
Gain efficiency while providing an environmentally friendly alternative
Save time and gain efficiency with ICC profiles that help you get the color you need quickly. Differentiate with environmental certifications.
Note:
Weight 495 g/m² per ISO 536 Test Method
Thickness 378 microns/14.9 mil per ISO 534 Test Method
Opacity 100% per TAPPI T-425 Test Method
Brightness 98% per TAPPI T-452 Test Method
Whiteness 127 per CIE Ganz 82 Test Method
Finish Matte
Operating temperature 15 to 35° C / 59 to 95° F
Operating humidity 20 to 80% RH
Display permanence (Indoor home or office) Up to 95 years with Original HP 83 UV inks
Display permanence (Commercial in-window, unlaminated) Greater than 10 months with Original HP 771 Vivid Photo Inks or HP 70 inks
Display permanence (Outdoor, unlaminated) Greater than 5 months with Original HP 771 Vivid Photo Inks or HP 70 inks
Water resistance Water resistant with Original HP 91 Photo Inks
Dry time Instant
Lamination Cold lamination. Can be laminated with most commercially available cold laminate films.
Shelf life 1 year at recommended temperature and humidity
Storage temperature 10 to 25° C / 50 to 77° F
Storage humidity 35 to 65% RH
Country of origin Product of China