
Perfect wide angle lens for entry level DSLR users, expanding to landscape photography.
Explore a wider angle of view with the EF-S 10-18mm f/4.5-5.6 IS STM, perfect for entry level DSLR users wanting to expand their photographic abilities. With Image Stabilization and a built in STM for smooth focus and sharp image quality, the EF-S 10-18mm f/4.5-5.6 IS STM is a great travel companion for entry level landscape photographers.
Note:
EF-S 10-18mm f/4.5-5.6 IS STM Technical Specifications
35mm Equiv. Focal Length:
16-29mm
Focal Length:
10-18mm
Max Aperture:
f/4.5-5.6
Lens Construction:
14 elements in 11 groups
Aperture Blades:
7
Minimum Aperture:
f/22-29
Minimum Focusing Distance: 0.22mm
Maximum Magnification: 0.15x
Dimensions: 74.6 x 72mm
Weight: Approx. 240g