The Ultrastar® SN100 Series is an NVM Express™ compliant family of PCIe solid-state drives that delivers unprecedented performance acceleration for today’s most demanding cloud, hyperscale and enterprise applications, allowing them to scale to new heights. The HGST architecture has been designed to tightly integrate different kinds of Flash media, hardware and software to deliver memory-class performance with storage-class capacity and persistence. It is offered as a low profile HH-HL extension card as well as a highly serviceable and hot swappable SFF 2.5-inch drive, both with capacities up to 3.2TB. The devices connect using PCIe 3.0 x4 slots and support various operating systems through open-source NVMe drivers.
Note:
Product Name: Ultrastar SN100
Model # / Part #: HUSPR3232ADP301 / 0T00839
Configuration
Interface: PCIe 3.0 x4 (8639)
Form factors: SFF 2.5-inch drive
Performance1
Capacities (GB2): 3200
Read throughput (max MB/s, sequential 128k): 3000
Write throughput (max MB/s, sequential 128k): 1600
Read IOPS (max IOPS, random 4k): 743,000
Write IOPS (max IOPS, random 4k): 160,000
Mixed IOPS (70/30 R/W, random 4k): 310,000
Read IOPS (max IOPS, random 8k): 385,000
Write IOPS (max IOPS, random 8k): 75,000
Latency 512B (µs): 20
Reliability
MTBF3 (M hours): 2.0
Annual failure rate3 (AFR): 0.44%
Endurance: 3 DW/D
Warranty: 5 years
Physical
Dimensions, without bracket (mm): 100.45 x 69.85 x 15
Weight, without bracket (g): 177
Environmental
Power consumption (active/idle): 25 Watts / 8 Watts
Operating temperature: 0° to 60°C
Non-operating temperature: -40° to 70°C
Airflow (LFM): 300
Thermal throttling: Supported
Temperature monitoring: In-band and out-band using SMBus
PowerSafe® technology: Data protection during power loss
Power throttling: Supported
Power rails: 3.3V aux, 12V supply rail
JEDEC compliance: 3-month retention at 40°C at EOL
Operating System
Linux: RHEL 6/7, SLES 12, CentOS 6/7, Open SUSE 12
Windows: Microsoft Server 2008 R2, Windows 2012, Windows 2012 Server
Software
HGST Device Manager (HDM): CLI and GUI interface
NVMe standard: 1.1a
Manufacturing Standards
Penang, Malaysia: ISO 9001:2008 certified, ISO 14001:2004 certified